STMicroelectronics, Inc. ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU STM32F417VGT6TR

Description
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F417VGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417VGT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F417VGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417VGT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU
685-STM32F417VGT6TR
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU 685-STM32F417VGT6TR
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F417VGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417VGT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F417VGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417VGT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322615-STM32F417VGT6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322615-STM32F417VGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322615-STM32F417VGT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1322615-STM32F417VGT 6TR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M4 Speed: 168MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 5A992C Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19010-1,497-1901 0-2,STM32F417VGT6TR- ND,497-19010-6 Base Product Number: STM32F417 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1322615-STM32F417VGT6TR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M4
Speed: 168MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19010-1,497-19010-2,STM32F417VGT6TR-ND,497-19010-6
Base Product Number: STM32F417
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 497-19010-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19010-1-ND
Microcontrollers 497-19010-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-19010-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19010-2-ND
Microcontrollers 497-19010-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-19010-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19010-6-ND
Microcontrollers 497-19010-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM32F417VGT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F417VGT6TR
Microcontrollers STM32F417VGT6TR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F417VGT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F417VGT6TR
Embedded - Microcontrollers STM32F417VGT6TR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F417VGT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F417VGT6TR
Microcontrollers STM32F417VGT6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F417VGT6TR
ARM Microcontrollers - MCU STM32F417VGT6TR
ARM Microcontrollers - MCU Hi-performance DSP FPU ARM CortexM4 MCU

ARM Microcontrollers - MCU Hi-performance DSP FPU ARM CortexM4 MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F417VGT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F417VGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F417VGT6TR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F417VGT6TR 1322615-STM32F417VGT6TR 497-19010-1-ND STM32F417VGT6TR STM32F417VGT6TR STM32F417VGT6TR STM32F417VGT6TR STM32F417VGT6TR
Product Name ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 192 KB 1000 KB 192 KB 192 KB 192 KB 192 KB
Serial Interface I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, LIN, EBI/EMI, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; 100-LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details