STMicroelectronics, Inc. ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU STM32F417VGT6

Description
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F417VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417VGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F417VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417VGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU
685-STM32F417VGT6
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU 685-STM32F417VGT6
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F417VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417VGT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F417VGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417VGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11900-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11900-ND
Microcontrollers 497-11900-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F417VGT6 - 708472-STM32F417VGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F417VGT6
708472-STM32F417VGT6
Embedded - Embedded - Microcontrollers - STM32F417VGT6 708472-STM32F417VGT6
Manufacturer: STMicroelectronics Win Source Part Number: 708472-STM32F417VGT6 Series: TPS series Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 168MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F417VG Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): EFM32GG11B310F2048GQ 100-AR; EFM32GG11B420F2048GQ 100-A; MB9AFA31NPMC; Introduction Date: September 15, 2011 ECCN: 5A992.c Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708472-STM32F417VGT6
Series: TPS series
Series: STM32 F4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 168MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32F417VG
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): EFM32GG11B310F2048GQ100-AR; EFM32GG11B420F2048GQ100-A; MB9AFA31NPMC;
Introduction Date: September 15, 2011
ECCN: 5A992.c
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 7468245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7468245
Microcontrollers 7468245
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 7468245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7468245P
Microcontrollers 7468245P
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 9206474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9206474
Microcontrollers 9206474
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Embedded - Microcontrollers - STM32F417VGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F417VGT6
Embedded - Microcontrollers STM32F417VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F417VGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F417VGT6
Microcontrollers STM32F417VGT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics - 73T2338 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics
73T2338
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics 73T2338
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1024KB; RAM Memory Size:192KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1024KB; RAM Memory Size:192KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F417VGT6
ARM Microcontrollers - MCU STM32F417VGT6
ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F417VGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F417VGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F417VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F417VGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F417VGT6
Microcontrollers STM32F417VGT6
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F417VGT6 497-11900-ND 708472-STM32F417VGT6 7468245 7468245P STM32F417VGT6 STM32F417VGT6 73T2338 STM32F417VGT6 STM32F417VGT6 STM32F417VGT6
Product Name ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F417VGT6 Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-100; Product Range Stmicroelectronics ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
RAM 192 KB 192 KB 1000 KB 4 to 192 KB 192 KB 192 KB 192 KB 192 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, LIN, EBI/EMI, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; Lqfp QFP; Other; LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C505CA4EMCABXUMA1 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers