STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F417VET6 STM32F417VET6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898168-STM32F417VET6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F417 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898168-STM32F417VET6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F417 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F417VET6 - 898168-STM32F417VET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F417VET6
898168-STM32F417VET6
Embedded - Embedded - Microcontrollers - STM32F417VET6 898168-STM32F417VET6
Manufacturer: STMicroelectronics Win Source Part Number: 898168-STM32F417VET6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F417 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898168-STM32F417VET6
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M4
Speed: 168MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F417
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU
685-STM32F417VET6
ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU 685-STM32F417VET6
32-bit ARM Cortex-M4 MCU, 168MHz, 512KB Flash, 192KB RAM, LQFP Product overview: STM32F417VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 512KB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417VET6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 168MHz, 512KB Flash, 192KB RAM, LQFP Product overview: STM32F417VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 512KB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417VET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11901-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11901-ND
Microcontrollers 497-11901-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 1893855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1893855
Microcontrollers 1893855
STMicroelectronics, STM32F417VET6

STMicroelectronics, STM32F417VET6

Supplier's Site
Microcontrollers - 1894042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894042
Microcontrollers 1894042
STMicroelectronics, STM32F417VET6

STMicroelectronics, STM32F417VET6

Supplier's Site
Microcontrollers - 1894042P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894042P
Microcontrollers 1894042P
STMicroelectronics, STM32F417VET6

STMicroelectronics, STM32F417VET6

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F417VET6
ARM Microcontrollers - MCU STM32F417VET6
ARM Microcontrollers - MCU ARM M4 512 FLASH 168 Mhz 192kB SRAM

ARM Microcontrollers - MCU ARM M4 512 FLASH 168 Mhz 192kB SRAM

Buy Now Datasheet
Microcontrollers - STM32F417VET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F417VET6
Microcontrollers STM32F417VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F417VET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F417VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F417VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32F417VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F417VET6
Microcontrollers STM32F417VET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F417VET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F417VET6
Embedded - Microcontrollers STM32F417VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898168-STM32F417VET6 685-STM32F417VET6 497-11901-ND 1893855 1894042P STM32F417VET6 STM32F417VET6 STM32F417VET6 STM32F417VET6 STM32F417VET6
Product Name Embedded - Embedded - Microcontrollers - STM32F417VET6 ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
RAM 512 KB 192 KB 192 KB 192 KB 192 KB 192 KB 192 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers