STMicroelectronics, Inc. ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU STM32F415RGT6

Description
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F415RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F415RGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F415RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F415RGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU - 685-STM32F415RGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU
685-STM32F415RGT6
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU 685-STM32F415RGT6
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F415RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F415RGT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 192KB RAM, LQFP Product overview: STM32F415RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F415RGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7468239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7468239
Microcontrollers 7468239
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 7468239P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7468239P
Microcontrollers 7468239P
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 9206471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9206471
Microcontrollers 9206471
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F415RGT6 - 346459-STM32F415RGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F415RGT6
346459-STM32F415RGT6
Embedded - Embedded - Microcontrollers - STM32F415RGT6 346459-STM32F415RGT6
Manufacturer: STMicroelectronics Win Source Part Number: 346459-STM32F415RGT6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 51 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Family Name: STM32F415RG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 168MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 192K x 8 Alternative Parts (Cross-Reference): LPC5516JBD64; LPC5512JBD64; FS32K142HRT0MLHR; LPC5512JBD64E; Introduction Date: September 15, 2011 ECCN: 5A992.c Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 346459-STM32F415RGT6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 51
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Family Name: STM32F415RG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 168MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 192K x 8
Alternative Parts (Cross-Reference): LPC5516JBD64; LPC5512JBD64; FS32K142HRT0MLHR; LPC5512JBD64E;
Introduction Date: September 15, 2011
ECCN: 5A992.c
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-11907-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11907-ND
Microcontrollers 497-11907-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F415RGT6
ARM Microcontrollers - MCU STM32F415RGT6
ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

Buy Now Datasheet
Embedded - Microcontrollers - STM32F415RGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F415RGT6
Embedded - Microcontrollers STM32F415RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F415RGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F415RGT6
Microcontrollers STM32F415RGT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F415RGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F415RGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F415RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site
Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics - 71T9858 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics
71T9858
Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics 71T9858
MCU, 32BIT, CORTEX-M4, 168MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:64Pins; RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 168MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics - 73T2335 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics
73T2335
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics 73T2335
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1024KB; RAM Memory Size:192KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1024KB; RAM Memory Size:192KB RoHS Compliant: Yes

Supplier's Site
Microcontrollers - STM32F415RGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F415RGT6
Microcontrollers STM32F415RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F415RGT6 7468239 7468239P 346459-STM32F415RGT6 497-11907-ND STM32F415RGT6 STM32F415RGT6 STM32F415RGT6 STM32F415RGT6 71T9858 73T2335 STM32F415RGT6
Product Name ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F415RGT6 Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit
RAM 192 KB 4 to 192 KB 1000 KB 192 KB 192 KB 192 KB 192 KB 192 KB 192 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers