STMicroelectronics, Inc. Microcontrollers STM32F415OGY6TR

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17445-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17445-6-ND
Microcontrollers 497-17445-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
Microcontrollers - 497-17445-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17445-1-ND
Microcontrollers 497-17445-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
Microcontrollers - 497-17445-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17445-2-ND
Microcontrollers 497-17445-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F415OGY6TR - 898166-STM32F415OGY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F415OGY6TR
898166-STM32F415OGY6TR
Embedded - Embedded - Microcontrollers - STM32F415OGY6TR 898166-STM32F415OGY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898166-STM32F415OGY6 TR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97) Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Reel - TR Package: 90-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F415 Categories: Integrated Circuits (ICs) Case / Package: 90-WLCSP (4.22x3.97) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17445-1, 497-17445-2, 497-17445-6, STM32F415OGY6TR-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898166-STM32F415OGY6TR
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)
Core Processor: ARM® Cortex®-M4
Speed: 168MHz
Package: Reel - TR
Package: 90-UFBGA, WLCSP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F415
Categories: Integrated Circuits (ICs)
Case / Package: 90-WLCSP (4.22x3.97)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17445-1, 497-17445-2, 497-17445-6, STM32F415OGY6TR-ND

Buy Now Datasheet
High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU - 685-STM32F415OGY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU
685-STM32F415OGY6TR
High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU 685-STM32F415OGY6TR
High-performance foundation line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 168 MHz CPU, ART Accelerator, FSMC, HW crypto Product overview: STM32F415OGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 168 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 168 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F415OGY6TR can be used for catalog matching and distributor lookup.

High-performance foundation line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 168 MHz CPU, ART Accelerator, FSMC, HW crypto Product overview: STM32F415OGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 168 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 168 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F415OGY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F415OGY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F415OGY6TR
Microcontrollers STM32F415OGY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F415OGY6TR
ARM Microcontrollers - MCU STM32F415OGY6TR
ARM Microcontrollers - MCU Hi-perf DSP FPU ARM Cortex-M4 MCU 1Mb

ARM Microcontrollers - MCU Hi-perf DSP FPU ARM Cortex-M4 MCU 1Mb

Buy Now Datasheet
Embedded - Microcontrollers - STM32F415OGY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F415OGY6TR
Embedded - Microcontrollers STM32F415OGY6TR
IC MCU 32BIT 1MB FLASH 90WLCSP

IC MCU 32BIT 1MB FLASH 90WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F415OGY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F415OGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F415OGY6TR
IC MCU 32BIT 1MB FLASH 90WLCSP

IC MCU 32BIT 1MB FLASH 90WLCSP

Supplier's Site
Mcu, 32Bit, 168Mhz, Wlcsp-90; Product Range Stmicroelectronics - 07AH7034 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 168Mhz, Wlcsp-90; Product Range Stmicroelectronics
07AH7034
Mcu, 32Bit, 168Mhz, Wlcsp-90; Product Range Stmicroelectronics 07AH7034
MCU, 32BIT, 168MHZ, WLCSP-90; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:90Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 168MHZ, WLCSP-90; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:90Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17445-6-ND 898166-STM32F415OGY6TR 685-STM32F415OGY6TR STM32F415OGY6TR STM32F415OGY6TR STM32F415OGY6TR STM32F415OGY6TR 07AH7034
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F415OGY6TR High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 168Mhz, Wlcsp-90; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
Bits Other; A/D 13x12b; D/A 2x12b
RAM 192 KB 1000 KB 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products