STMicroelectronics, Inc. ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU STM32F413ZGT6

Description
32-Bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 114 I/O, PQFP-144 Product overview: STM32F413ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413ZGT6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-Bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 114 I/O, PQFP-144 Product overview: STM32F413ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413ZGT6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F413ZGT6 is a 32-bit microcontroller based on the Arm® Cortex®-M4 core, featuring a floating-point unit (FPU) and capable of executing at a frequency of up to 100 MHz. It offers a performance of 125 DMIPS and includes up to 1.5 MB of Flash memory and 320 KB of SRAM. The device supports a wide operating voltage range from 1.7 V to 3.6 V and operates within a temperature range of -40 °C to 125 °C. This microcontroller is equipped with various peripherals, including USB OTG FS, multiple ADCs and DACs, and a flexible external static memory controller. It features up to 24 communication interfaces, including I2C, UART, SPI, and CAN, making it suitable for diverse applications. The STM32F413ZGT6 also includes advanced power management capabilities, with low power consumption modes, making it ideal for battery-operated devices. With a rich set of timers, a true random number generator, and a real-time clock, this microcontroller is designed for applications requiring precise timing and secure data handling. The STM32F413ZGT6 is packaged in a 144-LQFP format, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The STM32F413ZGT6 is a 32-bit microcontroller based on the Arm® Cortex®-M4 core, featuring a floating-point unit (FPU) and capable of executing at a frequency of up to 100 MHz. It offers a performance of 125 DMIPS and includes up to 1.5 MB of Flash memory and 320 KB of SRAM. The device supports a wide operating voltage range from 1.7 V to 3.6 V and operates within a temperature range of -40 °C to 125 °C. This microcontroller is equipped with various peripherals, including USB OTG FS, multiple ADCs and DACs, and a flexible external static memory controller. It features up to 24 communication interfaces, including I2C, UART, SPI, and CAN, making it suitable for diverse applications. The STM32F413ZGT6 also includes advanced power management capabilities, with low power consumption modes, making it ideal for battery-operated devices. With a rich set of timers, a true random number generator, and a real-time clock, this microcontroller is designed for applications requiring precise timing and secure data handling. The STM32F413ZGT6 is packaged in a 144-LQFP format, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU - 685-STM32F413ZGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU
685-STM32F413ZGT6
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU 685-STM32F413ZGT6
32-Bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 114 I/O, PQFP-144 Product overview: STM32F413ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413ZGT6 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 114 I/O, PQFP-144 Product overview: STM32F413ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413ZGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F413ZGT6 - 812513-STM32F413ZGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F413ZGT6
812513-STM32F413ZGT6
Embedded - Embedded - Microcontrollers - STM32F413ZGT6 812513-STM32F413ZGT6
Manufacturer: STMicroelectronics Win Source Part Number: 812513-STM32F413ZGT6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 100MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 3 (168 Hours) Part Number Series: STM32F413 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 812513-STM32F413ZGT6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 100MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
Part Number Series: STM32F413
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Buy Now
Microcontrollers - 497-18549-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18549-ND
Microcontrollers 497-18549-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F413ZGT6
ARM Microcontrollers - MCU STM32F413ZGT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F413ZGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F413ZGT6
Microcontrollers STM32F413ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F413ZGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F413ZGT6
Microcontrollers STM32F413ZGT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F413ZGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F413ZGT6
Embedded - Microcontrollers STM32F413ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F413ZGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F413ZGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F413ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F413ZGT6 812513-STM32F413ZGT6 497-18549-ND STM32F413ZGT6 STM32F413ZGT6 STM32F413ZGT6 STM32F413ZGT6 STM32F413ZGT6
Product Name ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F413ZGT6 Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 1000 KB 320 KB 320 KB 320 KB 320 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers