STMicroelectronics, Inc. 32-bit 1.5MB 100MHz Embedded Microcontroller MCU STM32F413VHT6

Description
32-bit MCU, Cortex-M4, 1.5MB Flash, 100MHz, 100-pin PQFP Product overview: STM32F413VHT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.5MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.5MB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413VHT6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit MCU, Cortex-M4, 1.5MB Flash, 100MHz, 100-pin PQFP Product overview: STM32F413VHT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.5MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.5MB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413VHT6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F413VHT6 is a 32-bit microcontroller based on the ARM Cortex-M4 architecture, featuring a floating-point unit (FPU) and capable of executing at a frequency of up to 100 MHz. It offers a performance of 125 DMIPS and includes up to 1.5 MB of Flash memory and 320 KB of SRAM. The device supports a wide operating voltage range from 1.7 V to 3.6 V and operates effectively in a temperature range of -40 °C to 125 °C. This microcontroller is equipped with multiple peripherals, including USB OTG FS, a 12-bit ADC with up to 16 channels, and two 12-bit DACs. It also features advanced connectivity options with up to 24 communication interfaces, including multiple I2C, UART, and SPI interfaces, as well as CAN and SDIO support. The STM32F413VHT6 includes a variety of timers, a real-time clock (RTC), and a true random number generator, making it suitable for a range of applications requiring precise timing and secure operations. Power consumption is optimized, with a typical run current of 112 µA/MHz and various low-power modes, including a standby mode consuming as low as 1.1 µA. The microcontroller also supports a flexible external static memory controller and dual mode Quad-SPI interface, enhancing its versatility for different applications. Overall, the STM32F413VHT6 is a robust choice for engineers seeking a high-performance microcontroller with extensive features for complex applications.

Datasheet Summary
Powered by GS/AI

The STM32F413VHT6 is a 32-bit microcontroller based on the ARM Cortex-M4 architecture, featuring a floating-point unit (FPU) and capable of executing at a frequency of up to 100 MHz. It offers a performance of 125 DMIPS and includes up to 1.5 MB of Flash memory and 320 KB of SRAM. The device supports a wide operating voltage range from 1.7 V to 3.6 V and operates effectively in a temperature range of -40 °C to 125 °C. This microcontroller is equipped with multiple peripherals, including USB OTG FS, a 12-bit ADC with up to 16 channels, and two 12-bit DACs. It also features advanced connectivity options with up to 24 communication interfaces, including multiple I2C, UART, and SPI interfaces, as well as CAN and SDIO support. The STM32F413VHT6 includes a variety of timers, a real-time clock (RTC), and a true random number generator, making it suitable for a range of applications requiring precise timing and secure operations. Power consumption is optimized, with a typical run current of 112 µA/MHz and various low-power modes, including a standby mode consuming as low as 1.1 µA. The microcontroller also supports a flexible external static memory controller and dual mode Quad-SPI interface, enhancing its versatility for different applications. Overall, the STM32F413VHT6 is a robust choice for engineers seeking a high-performance microcontroller with extensive features for complex applications.

Suppliers

Company
Product
Description
Supplier Links
32-bit 1.5MB 100MHz Embedded Microcontroller MCU - 685-STM32F413VHT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.5MB 100MHz Embedded Microcontroller MCU
685-STM32F413VHT6
32-bit 1.5MB 100MHz Embedded Microcontroller MCU 685-STM32F413VHT6
32-bit MCU, Cortex-M4, 1.5MB Flash, 100MHz, 100-pin PQFP Product overview: STM32F413VHT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.5MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.5MB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413VHT6 can be used for catalog matching and distributor lookup.

32-bit MCU, Cortex-M4, 1.5MB Flash, 100MHz, 100-pin PQFP Product overview: STM32F413VHT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.5MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.5MB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413VHT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17010-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17010-ND
Microcontrollers 497-17010-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F413VHT6 - 851263-STM32F413VHT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F413VHT6
851263-STM32F413VHT6
Embedded - Embedded - Microcontrollers - STM32F413VHT6 851263-STM32F413VHT6
Manufacturer: STMicroelectronics Win Source Part Number: 851263-STM32F413VHT6 Series: STM32F4 Features: series Microcontroller IC Package: Tray Number of I/O: 81 Family Name: STM32F413 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 851263-STM32F413VHT6
Series: STM32F4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 81
Family Name: STM32F413
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Mcu, Arm Cortex-M4, 100Mhz, Lqfp-100; Product Range Stmicroelectronics - 52AC7517 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 100Mhz, Lqfp-100; Product Range Stmicroelectronics
52AC7517
Mcu, Arm Cortex-M4, 100Mhz, Lqfp-100; Product Range Stmicroelectronics 52AC7517
MCU, ARM CORTEX-M4, 100MHZ, LQFP-100; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:1.5MB; RAM Memory Size:320KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 100MHZ, LQFP-100; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:1.5MB; RAM Memory Size:320KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F413VHT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F413VHT6
Microcontrollers STM32F413VHT6
IC MCU 32BIT 1.5MB FLASH 100LQFP

IC MCU 32BIT 1.5MB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F413VHT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F413VHT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F413VHT6
IC MCU 32BIT 1.5MB FLASH 100LQFP

IC MCU 32BIT 1.5MB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F413VHT6
ARM Microcontrollers - MCU STM32F413VHT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F413VHT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F413VHT6
Microcontrollers STM32F413VHT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F413VHT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F413VHT6
Embedded - Microcontrollers STM32F413VHT6
IC MCU 32BIT 1.5MB FLASH 100LQFP

IC MCU 32BIT 1.5MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F413VHT6 497-17010-ND 851263-STM32F413VHT6 52AC7517 STM32F413VHT6 STM32F413VHT6 STM32F413VHT6 STM32F413VHT6 STM32F413VHT6
Product Name 32-bit 1.5MB 100MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F413VHT6 Mcu, Arm Cortex-M4, 100Mhz, Lqfp-100; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 16x12b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details