STMicroelectronics, Inc. Microcontrollers STM32F413RGT6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17011-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17011-ND
Microcontrollers 497-17011-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1962033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962033
Microcontrollers 1962033
STM32F413RGT6, STM32 Microcontrollers

STM32F413RGT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962034
Microcontrollers 1962034
STM32F413RGT6, STM32 Microcontrollers

STM32F413RGT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962034P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962034P
Microcontrollers 1962034P
STM32F413RGT6, STM32 Microcontrollers

STM32F413RGT6, STM32 Microcontrollers

Supplier's Site
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU - 685-STM32F413RGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU
685-STM32F413RGT6
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU 685-STM32F413RGT6
32-Bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 64-Pin PQFP Product overview: STM32F413RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413RGT6 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 64-Pin PQFP Product overview: STM32F413RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413RGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F413RGT6 - 843955-STM32F413RGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F413RGT6
843955-STM32F413RGT6
Embedded - Embedded - Microcontrollers - STM32F413RGT6 843955-STM32F413RGT6
Manufacturer: STMicroelectronics Win Source Part Number: 843955-STM32F413RGT6 Series: STM32F4 Features: series Microcontroller IC Package: Tray Number of I/O: 50 Family Name: STM32F413 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 843955-STM32F413RGT6
Series: STM32F4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 50
Family Name: STM32F413
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F413RGT6
ARM Microcontrollers - MCU STM32F413RGT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F413RGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F413RGT6
Microcontrollers STM32F413RGT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F413RGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F413RGT6
Microcontrollers STM32F413RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F413RGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F413RGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F413RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F413RGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F413RGT6
Embedded - Microcontrollers STM32F413RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17011-ND 1962033 1962034P 685-STM32F413RGT6 843955-STM32F413RGT6 STM32F413RGT6 STM32F413RGT6 STM32F413RGT6 STM32F413RGT6 STM32F413RGT6
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F413RGT6 ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 320 KB 320 KB 320 KB 320 KB 320 KB
ROM 1000 KB 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - A2C00052938 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-120-801
View Details
3 suppliers