STMicroelectronics, Inc. Microcontroller Development Tools STM32F413H-DISCO

Description
STM32F413ZH MCU 1.5M FLASH DISCO KIT LCD
Request a Quote Datasheet
Description
STM32F413ZH MCU 1.5M FLASH DISCO KIT LCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 1357972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1357972
Microcontroller Development Tools 1357972
STM32F413ZH MCU 1.5M FLASH DISCO KIT LCD

STM32F413ZH MCU 1.5M FLASH DISCO KIT LCD

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 497-17180-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-17180-ND
Embedded MCU, DSP Evaluation Boards 497-17180-ND
STM32F413 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F413 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283981-STM32F413H-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283981-STM32F413H-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283981-STM32F413H-DISCO
Win Source Part Number: 1283981-STM32F413H-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F413 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17180 Base Product Number: STM32

Win Source Part Number: 1283981-STM32F413H-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32F413
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-17180
Base Product Number: STM32

Buy Now Datasheet
Dev Board, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics - 13AC9433 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics
13AC9433
Dev Board, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics 13AC9433
DEV BOARD, CORTEX-M4 MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F413ZHT6 ; Kit Contents:Discovery RoHS Compliant: Yes

DEV BOARD, CORTEX-M4 MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F413ZHT6; Kit Contents:Discovery RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F413H-DISCO
Development Boards & Kits - ARM STM32F413H-DISCO
Development Boards & Kits - ARM Discovery kit with STM32F413ZH MCU

Development Boards & Kits - ARM Discovery kit with STM32F413ZH MCU

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F413H-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F413H-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F413H-DISCO
DISCOVERY STM32F413 EVAL BRD

DISCOVERY STM32F413 EVAL BRD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1357972 497-17180-ND 1283981-STM32F413H-DISCO 13AC9433 STM32F413H-DISCO STM32F413H-DISCO
Product Name Microcontroller Development Tools Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Dev Board, Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-52,DF782,50 OHM / RoHS - TB-409-52+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2130261 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10212634-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers