Win Source Part Number: 1137475-STM32F413CHU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-17018
Base Product Number: STM32F413
32-bit MCU, Cortex-M4, 1.5MB Flash, 100MHz, 36 I/O, S-XQCC-N48 Product overview: STM32F413CHU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.5MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.5MB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F413CHU6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 48-UFQFPN (7x7)
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 1.5MB FLSH 48UFQFPN
MCU, 32BIT, 100MHZ, UFQFPN-48; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:1.5MB; RAM Memory Size:320KB; No. of Pins:48Pins; MCU RoHS Compliant: Yes
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 1.5MB FLSH 48UFQFPN
IC MCU 32BIT 1.5MB FLSH 48UFQFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1137475-STM32F413CHU6 | 685-STM32F413CHU6 | 497-17018-ND | STM32F413CHU6 | STM32F413CHU6 | 07AH7032 | STM32F413CHU6 | STM32F413CHU6 | STM32F413CHU6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 1.5MB 100MHz Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 100Mhz, Ufqfpn-48; Product Range Stmicroelectronics | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 26 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 1500 KB | 320 KB | 320 KB | 320 KB | 320 KB | 320 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to ? volts | 1.7 to 3.6 volts | 3.6 volts | 1.7 to 3.6 volts |