STMicroelectronics, Inc. Microcontrollers STM32F412ZET6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F412ZET6 is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a frequency of up to 100 MHz. It features 1 MB of Flash memory and 256 KB of SRAM, making it suitable for applications requiring substantial memory resources. The device supports a variety of communication interfaces, including up to four I2C, four USART, five SPI/I2S, and two CAN interfaces, providing flexibility for connectivity in embedded systems. This microcontroller includes up to 17 timers, a 12-bit ADC with up to 16 channels, and a true random number generator, enhancing its capabilities for real-time processing and secure applications. It also incorporates advanced power management features, with low power consumption modes, making it ideal for battery-operated devices. The STM32F412ZET6 is available in multiple package options, including LQFP and BGA formats, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The STM32F412ZET6 is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a frequency of up to 100 MHz. It features 1 MB of Flash memory and 256 KB of SRAM, making it suitable for applications requiring substantial memory resources. The device supports a variety of communication interfaces, including up to four I2C, four USART, five SPI/I2S, and two CAN interfaces, providing flexibility for connectivity in embedded systems. This microcontroller includes up to 17 timers, a 12-bit ADC with up to 16 channels, and a true random number generator, enhancing its capabilities for real-time processing and secure applications. It also incorporates advanced power management features, with low power consumption modes, making it ideal for battery-operated devices. The STM32F412ZET6 is available in multiple package options, including LQFP and BGA formats, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18548-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18548-ND
Microcontrollers 497-18548-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F412ZET6 - 898165-STM32F412ZET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F412ZET6
898165-STM32F412ZET6
Embedded - Embedded - Microcontrollers - STM32F412ZET6 898165-STM32F412ZET6
Manufacturer: STMicroelectronics Win Source Part Number: 898165-STM32F412ZET6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18548, STM32F412ZET6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898165-STM32F412ZET6
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18548, STM32F412ZET6-ND

Buy Now Datasheet
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU - 685-STM32F412ZET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU
685-STM32F412ZET6
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU 685-STM32F412ZET6
32-Bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 262KB RAM, 114 I/O Product overview: STM32F412ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412ZET6 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 262KB RAM, 114 I/O Product overview: STM32F412ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412ZET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F412ZET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F412ZET6
Microcontrollers STM32F412ZET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - STM32F412ZET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F412ZET6
Microcontrollers STM32F412ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F412ZET6
ARM Microcontrollers - MCU STM32F412ZET6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F412ZET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F412ZET6
Embedded - Microcontrollers STM32F412ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F412ZET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F412ZET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F412ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18548-ND 898165-STM32F412ZET6 685-STM32F412ZET6 STM32F412ZET6 STM32F412ZET6 STM32F412ZET6 STM32F412ZET6 STM32F412ZET6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F412ZET6 ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 100 MHz 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b
RAM 256 KB 512 KB 256 KB 256 KB 256 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details