STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F412VGH6 STM32F412VGH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 804644-STM32F412VGH6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 100MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-UFBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,496 MSL Level: 3 (168 Hours) Part Number Series: STM32F412 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 804644-STM32F412VGH6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 100MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-UFBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,496 MSL Level: 3 (168 Hours) Part Number Series: STM32F412 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F412VGH6 - 804644-STM32F412VGH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F412VGH6
804644-STM32F412VGH6
Embedded - Embedded - Microcontrollers - STM32F412VGH6 804644-STM32F412VGH6
Manufacturer: STMicroelectronics Win Source Part Number: 804644-STM32F412VGH6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 100MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-UFBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,496 MSL Level: 3 (168 Hours) Part Number Series: STM32F412 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 804644-STM32F412VGH6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 100MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 100-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-UFBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,496
MSL Level: 3 (168 Hours)
Part Number Series: STM32F412
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Buy Now Datasheet
Industrial 32-bit 1MB 100MHz Embedded Microcontroller MCU - 685-STM32F412VGH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 1MB 100MHz Embedded Microcontroller MCU
685-STM32F412VGH6
Industrial 32-bit 1MB 100MHz Embedded Microcontroller MCU 685-STM32F412VGH6
32-bit Cortex-M4 MCU, 1MB Flash, 100MHz, 81 I/O, Industrial Product overview: STM32F412VGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412VGH6 can be used for catalog matching and distributor lookup.

32-bit Cortex-M4 MCU, 1MB Flash, 100MHz, 81 I/O, Industrial Product overview: STM32F412VGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412VGH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-16765-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16765-ND
Microcontrollers 497-16765-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F412VGH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F412VGH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F412VGH6
IC MCU 32BIT 1MB FLASH 100UFBGA

IC MCU 32BIT 1MB FLASH 100UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F412VGH6
ARM Microcontrollers - MCU STM32F412VGH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F412VGH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F412VGH6
Microcontrollers STM32F412VGH6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F412VGH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F412VGH6
Embedded - Microcontrollers STM32F412VGH6
IC MCU 32BIT 1MB FLASH 100UFBGA

IC MCU 32BIT 1MB FLASH 100UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F412VGH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F412VGH6
Microcontrollers STM32F412VGH6
IC MCU 32BIT 1MB FLASH 100UFBGA

IC MCU 32BIT 1MB FLASH 100UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 804644-STM32F412VGH6 685-STM32F412VGH6 497-16765-ND STM32F412VGH6 STM32F412VGH6 STM32F412VGH6 STM32F412VGH6 STM32F412VGH6
Product Name Embedded - Embedded - Microcontrollers - STM32F412VGH6 Industrial 32-bit 1MB 100MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 1000 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to ? volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details