STMicroelectronics, Inc. Microcontrollers STM32F412RGY6TR

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-WLCSP (3.62x3.65)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-WLCSP (3.62x3.65)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32F412RGY6CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F412RGY6CT-ND
Microcontrollers 497-STM32F412RGY6CT-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-WLCSP (3.62x3.65)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-WLCSP (3.62x3.65)

Buy Now Datasheet
Microcontrollers - 497-STM32F412RGY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F412RGY6TR-ND
Microcontrollers 497-STM32F412RGY6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-WLCSP (3.62x3.65)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-WLCSP (3.62x3.65)

Buy Now Datasheet
Microcontrollers - 497-STM32F412RGY6DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F412RGY6DKR-ND
Microcontrollers 497-STM32F412RGY6DKR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-WLCSP (3.62x3.65)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-WLCSP (3.62x3.65)

Buy Now Datasheet
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU - 685-STM32F412RGY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU
685-STM32F412RGY6TR
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU 685-STM32F412RGY6TR
32-bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 64-pin BGA Product overview: STM32F412RGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412RGY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 64-pin BGA Product overview: STM32F412RGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412RGY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F412RGY6TR - 1103342-STM32F412RGY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F412RGY6TR
1103342-STM32F412RGY6TR
Embedded - Embedded - Microcontrollers - STM32F412RGY6TR 1103342-STM32F412RGY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1103342-STM32F412RGY 6TR Core Processor: ARM Cortex-M4 Number of I/O: 50 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: STM32F412RG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference): ATSAM4S16BA-UUR; ATSAM4LC4BA-UUR; ATSAM4SD32BB-UUR; ATSAM4S4BA-UUR; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103342-STM32F412RGY6TR
Core Processor: ARM Cortex-M4
Number of I/O: 50
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: STM32F412RG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 256K x 8
Alternative Parts (Cross-Reference): ATSAM4S16BA-UUR; ATSAM4LC4BA-UUR; ATSAM4SD32BB-UUR; ATSAM4S4BA-UUR;
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Embedded - Microcontrollers - STM32F412RGY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F412RGY6TR
Embedded - Microcontrollers STM32F412RGY6TR
IC MCU 32BIT 1MB FLASH 64WLCSP

IC MCU 32BIT 1MB FLASH 64WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F412RGY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F412RGY6TR
Microcontrollers STM32F412RGY6TR
IC MCU 32BIT 1MB FLASH 64WLCSP

IC MCU 32BIT 1MB FLASH 64WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F412RGY6TR
ARM Microcontrollers - MCU STM32F412RGY6TR
ARM Microcontrollers - MCU STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, ARM Cortex-M4 MCU with 1 Mbyte Flash, 100 MHz CPU, Art Accelerator, DFSDM

ARM Microcontrollers - MCU STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, ARM Cortex-M4 MCU with 1 Mbyte Flash, 100 MHz CPU, Art Accelerator, DFSDM

Buy Now Datasheet
Microcontrollers - STM32F412RGY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F412RGY6TR
Microcontrollers STM32F412RGY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-WLCSP (3.62x3.65)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-WLCSP (3.62x3.65)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F412RGY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F412RGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F412RGY6TR
IC MCU 32BIT 1MB FLASH 64WLCSP

IC MCU 32BIT 1MB FLASH 64WLCSP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32F412RGY6CT-ND 685-STM32F412RGY6TR 1103342-STM32F412RGY6TR STM32F412RGY6TR STM32F412RGY6TR STM32F412RGY6TR STM32F412RGY6TR STM32F412RGY6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F412RGY6TR Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b
RAM 256 KB 1000 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7778AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers