STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F412RGT6 STM32F412RGT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 847875-STM32F412RGT6 Series: STM32F4 Features: series Microcontroller IC Package: Tray Number of I/O: 50 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 847875-STM32F412RGT6 Series: STM32F4 Features: series Microcontroller IC Package: Tray Number of I/O: 50 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F412RGT6 - 847875-STM32F412RGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F412RGT6
847875-STM32F412RGT6
Embedded - Embedded - Microcontrollers - STM32F412RGT6 847875-STM32F412RGT6
Manufacturer: STMicroelectronics Win Source Part Number: 847875-STM32F412RGT6 Series: STM32F4 Features: series Microcontroller IC Package: Tray Number of I/O: 50 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 847875-STM32F412RGT6
Series: STM32F4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 50
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Industrial 32-bit 1MB 100MHz Embedded Microcontroller MCU - 685-STM32F412RGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 1MB 100MHz Embedded Microcontroller MCU
685-STM32F412RGT6
Industrial 32-bit 1MB 100MHz Embedded Microcontroller MCU 685-STM32F412RGT6
32-bit Cortex-M4 MCU, 1MB Flash, 100MHz, Industrial, PQFP-64 Product overview: STM32F412RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412RGT6 can be used for catalog matching and distributor lookup.

32-bit Cortex-M4 MCU, 1MB Flash, 100MHz, Industrial, PQFP-64 Product overview: STM32F412RGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412RGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1961470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1961470
Microcontrollers 1961470
STM32F412RGT6, STM32 Microcontroller

STM32F412RGT6, STM32 Microcontroller

Supplier's Site
Microcontrollers - 1961471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1961471
Microcontrollers 1961471
STM32F412RGT6, STM32 Microcontroller

STM32F412RGT6, STM32 Microcontroller

Supplier's Site
Microcontrollers - 1961471P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1961471P
Microcontrollers 1961471P
STM32F412RGT6, STM32 Microcontroller

STM32F412RGT6, STM32 Microcontroller

Supplier's Site
Microcontrollers - 497-16764-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16764-ND
Microcontrollers 497-16764-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F412RGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F412RGT6
Microcontrollers STM32F412RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F412RGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F412RGT6
Embedded - Microcontrollers STM32F412RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F412RGT6
ARM Microcontrollers - MCU STM32F412RGT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Mcu, Arm Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics - 51AC9562 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics
51AC9562
Mcu, Arm Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics 51AC9562
MCU, ARM CORTEX-M4, 100MHZ, LQFP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 100MHZ, LQFP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F412RGT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F412RGT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F412RGT6
1MB 1.7V~3.6V CM4 256KB 100MHz FLASH 50 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1MB 1.7V~3.6V CM4 256KB 100MHz FLASH 50 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F412RGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F412RGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F412RGT6
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F412RGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F412RGT6
Microcontrollers STM32F412RGT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 847875-STM32F412RGT6 685-STM32F412RGT6 1961470 497-16764-ND STM32F412RGT6 STM32F412RGT6 STM32F412RGT6 51AC9562 STM32F412RGT6 STM32F412RGT6 STM32F412RGT6
Product Name Embedded - Embedded - Microcontrollers - STM32F412RGT6 Industrial 32-bit 1MB 100MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, Arm Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 16 Bit; 16bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
I/O Ports 50 50 50
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - CG8177AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details