STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F412RET6TR STM32F412RET6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795710-STM32F412RET6 TR Series: STM32 F4 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SAI, SDIO, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F412RE Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): LPC55S16JBD64; LPC55S14JBD64; LPC55S16JBD64E; LPC55S14JBD64E; ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795710-STM32F412RET6 TR Series: STM32 F4 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SAI, SDIO, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F412RE Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): LPC55S16JBD64; LPC55S14JBD64; LPC55S16JBD64E; LPC55S14JBD64E; ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F412RET6TR - 795710-STM32F412RET6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F412RET6TR
795710-STM32F412RET6TR
Embedded - Embedded - Microcontrollers - STM32F412RET6TR 795710-STM32F412RET6TR
Manufacturer: STMicroelectronics Win Source Part Number: 795710-STM32F412RET6 TR Series: STM32 F4 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SAI, SDIO, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F412RE Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): LPC55S16JBD64; LPC55S14JBD64; LPC55S16JBD64E; LPC55S14JBD64E; ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795710-STM32F412RET6TR
Series: STM32 F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 100MHz
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.7 V ~ 3.6 V
Family Name: STM32F412RE
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): LPC55S16JBD64; LPC55S14JBD64; LPC55S16JBD64E; LPC55S14JBD64E;
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-19350-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19350-2-ND
Microcontrollers 497-19350-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19350-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19350-1-ND
Microcontrollers 497-19350-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19350-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19350-6-ND
Microcontrollers 497-19350-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU - 685-STM32F412RET6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU
685-STM32F412RET6TR
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU 685-STM32F412RET6TR
32-Bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 262KB RAM, 50 I/O Product overview: STM32F412RET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412RET6TR can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 262KB RAM, 50 I/O Product overview: STM32F412RET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 262KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412RET6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F412RET6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F412RET6TR
Embedded - Microcontrollers STM32F412RET6TR
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F412RET6TR
ARM Microcontrollers - MCU STM32F412RET6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F412RET6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F412RET6TR
Microcontrollers STM32F412RET6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F412RET6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F412RET6TR
Microcontrollers STM32F412RET6TR
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F412RET6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F412RET6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F412RET6TR
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795710-STM32F412RET6TR 497-19350-2-ND 685-STM32F412RET6TR STM32F412RET6TR STM32F412RET6TR STM32F412RET6TR STM32F412RET6TR STM32F412RET6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F412RET6TR Microcontrollers ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz
RAM 512 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to ? volts 1.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers