STMicroelectronics, Inc. Microcontrollers STM32F412RET6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18546-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18546-ND
Microcontrollers 497-18546-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU - 685-STM32F412RET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU
685-STM32F412RET6
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU 685-STM32F412RET6
32-bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 64-Pin PQFP Product overview: STM32F412RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412RET6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 64-Pin PQFP Product overview: STM32F412RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412RET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F412RET6 - 801686-STM32F412RET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F412RET6
801686-STM32F412RET6
Embedded - Embedded - Microcontrollers - STM32F412RET6 801686-STM32F412RET6
Manufacturer: STMicroelectronics Win Source Part Number: 801686-STM32F412RET6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 100MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Part Number Series: STM32F412 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 801686-STM32F412RET6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 100MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Part Number Series: STM32F412
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F412RET6
ARM Microcontrollers - MCU STM32F412RET6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F412RET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F412RET6
Microcontrollers STM32F412RET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F412RET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F412RET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F412RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Mcu, Arm Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics - 51AC9561 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics
51AC9561
Mcu, Arm Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics 51AC9561
MCU, ARM CORTEX-M4, 100MHZ, LQFP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 100MHZ, LQFP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site
Microcontrollers - STM32F412RET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F412RET6
Microcontrollers STM32F412RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F412RET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F412RET6
Embedded - Microcontrollers STM32F412RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18546-ND 685-STM32F412RET6 801686-STM32F412RET6 STM32F412RET6 STM32F412RET6 STM32F412RET6 51AC9561 STM32F412RET6 STM32F412RET6
Product Name Microcontrollers ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F412RET6 ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, Arm Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b
RAM 256 KB 512 KB 256 KB 256 KB 256 KB 256 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - CG7869AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details