Win Source Part Number: 1283980-STM32F412G-D
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32F412ZG
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16711
Base Product Number: STM32
STM32F412ZG Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Development Boards & Kits - ARM Discovery kit with STM32F412ZG MCU
DISCOVERY STM32F412ZG EVAL BRD
DEV BOARD, ARM CORTEX-M4 MCU; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283980-STM32F412G-DISCO | 497-16711-ND | STM32F412G-DISCO | STM32F412G-DISCO | 99Y9678 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Dev Board, Arm Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |