STMicroelectronics, Inc. ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU STM32F412CGU6

Description
32-bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 36 I/O, 48-pin Product overview: STM32F412CGU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412CGU6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 36 I/O, 48-pin Product overview: STM32F412CGU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412CGU6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F412CGU6 is a 32-bit microcontroller based on the ARM Cortex-M4 core, featuring a maximum operating frequency of 100 MHz and a performance of 125 DMIPS. It includes 1 MB of Flash memory and 256 KB of SRAM, along with a flexible external static memory controller. The device supports up to 17 timers, including twelve 16-bit timers and two 32-bit timers, as well as multiple communication interfaces such as USB 2.0, CAN, I2C, USART, and SPI/I2S. The STM32F412CGU6 is equipped with a 12-bit ADC capable of 2.4 MSPS and offers advanced features like a true random number generator, CRC calculation unit, and a real-time clock with subsecond accuracy. It operates within a supply voltage range of 1.7 V to 3.6 V and has various low-power modes, making it suitable for energy-sensitive applications. The microcontroller is available in multiple package options, including UFQFPN48, and is compliant with ECOPACK®2 standards.

Datasheet Summary
Powered by GS/AI

The STM32F412CGU6 is a 32-bit microcontroller based on the ARM Cortex-M4 core, featuring a maximum operating frequency of 100 MHz and a performance of 125 DMIPS. It includes 1 MB of Flash memory and 256 KB of SRAM, along with a flexible external static memory controller. The device supports up to 17 timers, including twelve 16-bit timers and two 32-bit timers, as well as multiple communication interfaces such as USB 2.0, CAN, I2C, USART, and SPI/I2S. The STM32F412CGU6 is equipped with a 12-bit ADC capable of 2.4 MSPS and offers advanced features like a true random number generator, CRC calculation unit, and a real-time clock with subsecond accuracy. It operates within a supply voltage range of 1.7 V to 3.6 V and has various low-power modes, making it suitable for energy-sensitive applications. The microcontroller is available in multiple package options, including UFQFPN48, and is compliant with ECOPACK®2 standards.

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU - 685-STM32F412CGU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU
685-STM32F412CGU6
ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU 685-STM32F412CGU6
32-bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 36 I/O, 48-pin Product overview: STM32F412CGU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412CGU6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 1MB Flash, 100MHz, 36 I/O, 48-pin Product overview: STM32F412CGU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F412CGU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F412CGU6 - 803268-STM32F412CGU6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F412CGU6
803268-STM32F412CGU6
Embedded - Embedded - Microcontrollers - STM32F412CGU6 803268-STM32F412CGU6
Manufacturer: STMicroelectronics Win Source Part Number: 803268-STM32F412CGU6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 100MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,560 MSL Level: 3 (168 Hours) Part Number Series: STM32F412 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 803268-STM32F412CGU6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 100MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,560
MSL Level: 3 (168 Hours)
Part Number Series: STM32F412
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Buy Now Datasheet
Microcontrollers - 497-16763-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16763-ND
Microcontrollers 497-16763-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - STM32F412CGU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F412CGU6
Microcontrollers STM32F412CGU6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - STM32F412CGU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F412CGU6
Microcontrollers STM32F412CGU6
IC MCU 32BIT 1MB FLASH 48UFQFPN

IC MCU 32BIT 1MB FLASH 48UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F412CGU6
ARM Microcontrollers - MCU STM32F412CGU6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F412CGU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F412CGU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F412CGU6
IC MCU 32BIT 1MB FLASH 48UFQFPN

IC MCU 32BIT 1MB FLASH 48UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32F412CGU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F412CGU6
Embedded - Microcontrollers STM32F412CGU6
IC MCU 32BIT 1MB FLASH 48UFQFPN

IC MCU 32BIT 1MB FLASH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F412CGU6 803268-STM32F412CGU6 497-16763-ND STM32F412CGU6 STM32F412CGU6 STM32F412CGU6 STM32F412CGU6 STM32F412CGU6
Product Name ARM Cortex-M 32-bit 1MB 100MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F412CGU6 Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 1000 KB 256 KB 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C00042957 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers