STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F411VET6 STM32F411VET6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708470-STM32F411VET6 Series: TPS series Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F411VE Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MK20N512VLL100; MK50DN512ZCLL10; MK51DN512ZCLL10; Introduction Date: June 19, 2014 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708470-STM32F411VET6 Series: TPS series Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F411VE Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MK20N512VLL100; MK50DN512ZCLL10; MK51DN512ZCLL10; Introduction Date: June 19, 2014 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F411VET6 - 708470-STM32F411VET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F411VET6
708470-STM32F411VET6
Embedded - Embedded - Microcontrollers - STM32F411VET6 708470-STM32F411VET6
Manufacturer: STMicroelectronics Win Source Part Number: 708470-STM32F411VET6 Series: TPS series Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 100MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F411VE Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MK20N512VLL100; MK50DN512ZCLL10; MK51DN512ZCLL10; Introduction Date: June 19, 2014 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708470-STM32F411VET6
Series: TPS series
Series: STM32 F4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 100MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.7 V ~ 3.6 V
Family Name: STM32F411VE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MK20N512VLL100; MK50DN512ZCLL10; MK51DN512ZCLL10;
Introduction Date: June 19, 2014
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU
685-STM32F411VET6
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU 685-STM32F411VET6
32-bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 131KB RAM, 100-pin PQFP Product overview: STM32F411VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411VET6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 131KB RAM, 100-pin PQFP Product overview: STM32F411VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411VET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17444-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17444-ND
Microcontrollers 497-17444-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32F411VET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F411VET6
Microcontrollers STM32F411VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F411VET6
ARM Microcontrollers - MCU STM32F411VET6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F411VET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F411VET6
Embedded - Microcontrollers STM32F411VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F411VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F411VET6
Microcontrollers STM32F411VET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F411VET6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F411VET6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F411VET6
512KB 1.7V~3.6V CM4 128KB 100MHz FLASH 81 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 1.7V~3.6V CM4 128KB 100MHz FLASH 81 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Stmicroelectronics - 16AC3538 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Stmicroelectronics
16AC3538
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Stmicroelectronics 16AC3538
MCU, 32BIT, 100MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LQFP-100; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708470-STM32F411VET6 685-STM32F411VET6 497-17444-ND STM32F411VET6 STM32F411VET6 STM32F411VET6 STM32F411VET6 STM32F411VET6 16AC3538
Product Name Embedded - Embedded - Microcontrollers - STM32F411VET6 ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Supply Voltage 1.7 to 3.6 volts 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - C164CI8EMCBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers