STMicroelectronics, Inc. ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU STM32F411VEH6

Description
32-bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 131KB RAM, PBGA-100 Product overview: STM32F411VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411VEH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 131KB RAM, PBGA-100 Product overview: STM32F411VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411VEH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU - 685-STM32F411VEH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU
685-STM32F411VEH6
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU 685-STM32F411VEH6
32-bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 131KB RAM, PBGA-100 Product overview: STM32F411VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411VEH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 131KB RAM, PBGA-100 Product overview: STM32F411VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411VEH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F411VEH6 - 803447-STM32F411VEH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F411VEH6
803447-STM32F411VEH6
Embedded - Embedded - Microcontrollers - STM32F411VEH6 803447-STM32F411VEH6
Manufacturer: STMicroelectronics Win Source Part Number: 803447-STM32F411VEH6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 100MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-UFBGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Part Number Series: STM32F411 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 803447-STM32F411VEH6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 100MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 100-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-UFBGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
Part Number Series: STM32F411
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Buy Now
Microcontrollers - 497-17443-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17443-ND
Microcontrollers 497-17443-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Microcontrollers - STM32F411VEH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F411VEH6
Microcontrollers STM32F411VEH6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F411VEH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F411VEH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F411VEH6
IC MCU 32BIT 512KB FLSH 100UFBGA

IC MCU 32BIT 512KB FLSH 100UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F411VEH6
ARM Microcontrollers - MCU STM32F411VEH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F411VEH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F411VEH6
Embedded - Microcontrollers STM32F411VEH6
IC MCU 32BIT 512KB FLSH 100UFBGA

IC MCU 32BIT 512KB FLSH 100UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F411VEH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F411VEH6
Microcontrollers STM32F411VEH6
IC MCU 32BIT 512KB FLSH 100UFBGA

IC MCU 32BIT 512KB FLSH 100UFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F411VEH6 803447-STM32F411VEH6 497-17443-ND STM32F411VEH6 STM32F411VEH6 STM32F411VEH6 STM32F411VEH6 STM32F411VEH6
Product Name ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F411VEH6 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 512 KB 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products