STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F411VCH6 STM32F411VCH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898162-STM32F411VCH6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Tray Package: 100-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F411 Categories: Integrated Circuits (ICs) Case / Package: 100-UFBGA (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2496 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898162-STM32F411VCH6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Tray Package: 100-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F411 Categories: Integrated Circuits (ICs) Case / Package: 100-UFBGA (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2496 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F411VCH6 - 898162-STM32F411VCH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F411VCH6
898162-STM32F411VCH6
Embedded - Embedded - Microcontrollers - STM32F411VCH6 898162-STM32F411VCH6
Manufacturer: STMicroelectronics Win Source Part Number: 898162-STM32F411VCH6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Tray Package: 100-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F411 Categories: Integrated Circuits (ICs) Case / Package: 100-UFBGA (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2496 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898162-STM32F411VCH6
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tray
Package: 100-UFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F411
Categories: Integrated Circuits (ICs)
Case / Package: 100-UFBGA (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2496
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Industrial 32-bit 100MHz Embedded Microcontroller MCU - 685-STM32F411VCH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 100MHz Embedded Microcontroller MCU
685-STM32F411VCH6
Industrial 32-bit 100MHz Embedded Microcontroller MCU 685-STM32F411VCH6
32-Bit RISC MCU, 100MHz, Flash, PBGA100, Industrial Product overview: STM32F411VCH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411VCH6 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 100MHz, Flash, PBGA100, Industrial Product overview: STM32F411VCH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411VCH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F411VCH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F411VCH6-ND
Microcontrollers STM32F411VCH6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F411VCH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F411VCH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F411VCH6
IC MCU 32BIT 256KB FLSH 100UFBGA

IC MCU 32BIT 256KB FLSH 100UFBGA

Supplier's Site
Microcontrollers - STM32F411VCH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F411VCH6
Microcontrollers STM32F411VCH6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F411VCH6
ARM Microcontrollers - MCU STM32F411VCH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F411VCH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F411VCH6
Embedded - Microcontrollers STM32F411VCH6
IC MCU 32BIT 256KB FLSH 100UFBGA

IC MCU 32BIT 256KB FLSH 100UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898162-STM32F411VCH6 685-STM32F411VCH6 STM32F411VCH6-ND STM32F411VCH6 STM32F411VCH6 STM32F411VCH6 STM32F411VCH6
Product Name Embedded - Embedded - Microcontrollers - STM32F411VCH6 Industrial 32-bit 100MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz
RAM 256 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to ? volts 1.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers