STMicroelectronics, Inc. ARM Cortex-M 32-bit 512KB 100MHz Embedded Microcontroller MCU STM32F411RET6TR

Description
32-Bit ARM Cortex-M4 MCU, 512KB Flash, 100MHz, 64-Pin PQFP Product overview: STM32F411RET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 512KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 512KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411RET6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit ARM Cortex-M4 MCU, 512KB Flash, 100MHz, 64-Pin PQFP Product overview: STM32F411RET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 512KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 512KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411RET6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 512KB 100MHz Embedded Microcontroller MCU - 685-STM32F411RET6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 512KB 100MHz Embedded Microcontroller MCU
685-STM32F411RET6TR
ARM Cortex-M 32-bit 512KB 100MHz Embedded Microcontroller MCU 685-STM32F411RET6TR
32-Bit ARM Cortex-M4 MCU, 512KB Flash, 100MHz, 64-Pin PQFP Product overview: STM32F411RET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 512KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 512KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411RET6TR can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 512KB Flash, 100MHz, 64-Pin PQFP Product overview: STM32F411RET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 512KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 512KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411RET6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F411RET6TR - 898161-STM32F411RET6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F411RET6TR
898161-STM32F411RET6TR
Embedded - Embedded - Microcontrollers - STM32F411RET6TR 898161-STM32F411RET6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898161-STM32F411RET6 TR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F411 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F411RET6TR-ND, 497-19349-2, 497-19349-1, 497-19349-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898161-STM32F411RET6TR
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F411
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32F411RET6TR-ND, 497-19349-2, 497-19349-1, 497-19349-6

Buy Now Datasheet
Microcontrollers - 497-19349-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19349-6-ND
Microcontrollers 497-19349-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19349-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19349-2-ND
Microcontrollers 497-19349-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19349-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19349-1-ND
Microcontrollers 497-19349-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F411RET6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F411RET6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F411RET6TR
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F411RET6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F411RET6TR
Microcontrollers STM32F411RET6TR
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F411RET6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F411RET6TR
Microcontrollers STM32F411RET6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F411RET6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F411RET6TR
Embedded - Microcontrollers STM32F411RET6TR
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F411RET6TR
ARM Microcontrollers - MCU STM32F411RET6TR
ARM Microcontrollers - MCU High-performance access line, ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 100 MHz CPU, ART Accelerator

ARM Microcontrollers - MCU High-performance access line, ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 100 MHz CPU, ART Accelerator

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F411RET6TR 898161-STM32F411RET6TR 497-19349-6-ND STM32F411RET6TR STM32F411RET6TR STM32F411RET6TR STM32F411RET6TR STM32F411RET6TR
Product Name ARM Cortex-M 32-bit 512KB 100MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F411RET6TR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 512 KB 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers