STMicroelectronics, Inc. Microcontrollers STM32F411RET6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-14909-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14909-ND
Microcontrollers 497-14909-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1106617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106617P
Microcontrollers 1106617P
32-Bit MCU+DSP 512K Flash 100MHz LQFP64

32-Bit MCU+DSP 512K Flash 100MHz LQFP64

Supplier's Site
Microcontrollers - 1106617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106617
Microcontrollers 1106617
32-Bit MCU+DSP 512K Flash 100MHz LQFP64

32-Bit MCU+DSP 512K Flash 100MHz LQFP64

Supplier's Site
Microcontrollers - 1661171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1661171
Microcontrollers 1661171
32-Bit MCU+DSP 512K Flash 100MHz LQFP64

32-Bit MCU+DSP 512K Flash 100MHz LQFP64

Supplier's Site
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU - 685-STM32F411RET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU
685-STM32F411RET6
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU 685-STM32F411RET6
32-Bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 64-Pin PQFP Product overview: STM32F411RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411RET6 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 64-Pin PQFP Product overview: STM32F411RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411RET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F411RET6 - 086711-STM32F411RET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F411RET6
086711-STM32F411RET6
Embedded - Embedded - Microcontrollers - STM32F411RET6 086711-STM32F411RET6
Manufacturer: STMicroelectronics Win Source Part Number: 086711-STM32F411RET6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 50 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: STM32F411RE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Alternative Parts (Cross-Reference): ATSAMD20J18A-AU; MK20DX64VLH5; ATSAMD21J18A-AF; Introduction Date: June 19, 2014 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 086711-STM32F411RET6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 50
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: STM32F411RE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Alternative Parts (Cross-Reference): ATSAMD20J18A-AU; MK20DX64VLH5; ATSAMD21J18A-AF;
Introduction Date: June 19, 2014
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - STM32F411RET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F411RET6
Embedded - Microcontrollers STM32F411RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F411RET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F411RET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F411RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Mcu, 32Bit, Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics - 31Y4738 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics
31Y4738
Mcu, 32Bit, Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics 31Y4738
MCU, 32BIT, CORTEX-M4, 100MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64PinsRoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 100MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64PinsRoHS Compliant: Yes

Supplier's Site
Microcontrollers - STM32F411RET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F411RET6
Microcontrollers STM32F411RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F411RET6
ARM Microcontrollers - MCU STM32F411RET6
ARM Microcontrollers - MCU STM32 Dyn Eff MCU 512 K 100 MHz CPU

ARM Microcontrollers - MCU STM32 Dyn Eff MCU 512 K 100 MHz CPU

Buy Now Datasheet
Microcontrollers - STM32F411RET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F411RET6
Microcontrollers STM32F411RET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F411RET6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F411RET6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F411RET6
512KB 1.7V~3.6V CM4 128KB 100MHz FLASH 50 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 1.7V~3.6V CM4 128KB 100MHz FLASH 50 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-14909-ND 1106617P 1106617 685-STM32F411RET6 086711-STM32F411RET6 STM32F411RET6 STM32F411RET6 31Y4738 STM32F411RET6 STM32F411RET6 STM32F411RET6 STM32F411RET6
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F411RET6 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M4, 100Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers ARM Microcontrollers - MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b Other; 12bit
RAM 128 KB 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - C167CSL16M3VCAFXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details