STMicroelectronics, Inc. Microcontrollers STM32F411RCT6TR

Description
IC MCU 32BIT 256KB FLASH 64LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 64LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32F411RCT6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F411RCT6TR-ND
Microcontrollers 497-STM32F411RCT6TR-ND
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Lqfp-64; Product Range Stmicroelectronics - 60AK9179 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lqfp-64; Product Range Stmicroelectronics
60AK9179
Mcu, 32Bit, 100Mhz, Lqfp-64; Product Range Stmicroelectronics 60AK9179
MCU, 32BIT, 100MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Device Core:ARM Cortex-M4F; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:256KB; No. of Pins:64Pins; Qualification:-RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Device Core:ARM Cortex-M4F; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:256KB; No. of Pins:64Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F411RCT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F411RCT6TR
Microcontrollers STM32F411RCT6TR
ARM® Cortex®-M4F STM32F4 Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F STM32F4 Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F411RCT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F411RCT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F411RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32F411RCT6TR-ND 60AK9179 STM32F411RCT6TR STM32F411RCT6TR
Product Name Microcontrollers Mcu, 32Bit, 100Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b SAR
RAM 128 KB 128 KB 128 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers