Manufacturer: STMicroelectronics
Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Package: Box
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: STM32F411VE
Mounting Type: Fixed
Contents: Board(s)
STM32F411VE STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
DEV BOARD, STM32 DISCOVERY; Silicon Manufacturer:STMicro
DEV BOARD, STM32 DISCOVERY; Silicon Manufacturer:STMicro
STM32F411VE EVAL BRD
Development Boards & Kits - ARM Discovery kit with STM32F411VE MCU
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-15211-ND | 26Y5913 | STM32F411E-DISCO | STM32F411E-DISCO | |
| Product Name | Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Dev Board, Stm32 Discovery; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |