STMicroelectronics, Inc. 32-bit 512KB 100MHz Embedded Microcontroller MCU STM32F411CEY6TR

Description
32-bit MCU, Cortex-M4, 512KB Flash, 100MHz, 36 I/O, R-PBGA-B49 Product overview: STM32F411CEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CEY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit MCU, Cortex-M4, 512KB Flash, 100MHz, 36 I/O, R-PBGA-B49 Product overview: STM32F411CEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CEY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 512KB 100MHz Embedded Microcontroller MCU - 685-STM32F411CEY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 512KB 100MHz Embedded Microcontroller MCU
685-STM32F411CEY6TR
32-bit 512KB 100MHz Embedded Microcontroller MCU 685-STM32F411CEY6TR
32-bit MCU, Cortex-M4, 512KB Flash, 100MHz, 36 I/O, R-PBGA-B49 Product overview: STM32F411CEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CEY6TR can be used for catalog matching and distributor lookup.

32-bit MCU, Cortex-M4, 512KB Flash, 100MHz, 36 I/O, R-PBGA-B49 Product overview: STM32F411CEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CEY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F411CEY6TR - 212315-STM32F411CEY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F411CEY6TR
212315-STM32F411CEY6TR
Embedded - Embedded - Microcontrollers - STM32F411CEY6TR 212315-STM32F411CEY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 212315-STM32F411CEY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 36 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-WLCSP Speed(Frequency): 100MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212315-STM32F411CEY6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M4
Number of I/O: 36
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-WLCSP
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-17441-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17441-1-ND
Microcontrollers 497-17441-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 49-WLCSP (3x3.19)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 49-WLCSP (3x3.19)

Buy Now Datasheet
Microcontrollers - 497-17441-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17441-2-ND
Microcontrollers 497-17441-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 49-WLCSP (3x3.19)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 49-WLCSP (3x3.19)

Buy Now Datasheet
Microcontrollers - 497-17441-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17441-6-ND
Microcontrollers 497-17441-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 49-WLCSP (3x3.19)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 49-WLCSP (3x3.19)

Buy Now Datasheet
Microcontrollers - STM32F411CEY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F411CEY6TR
Microcontrollers STM32F411CEY6TR
IC MCU 32BIT 512KB FLASH 49WLCSP

IC MCU 32BIT 512KB FLASH 49WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F411CEY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F411CEY6TR
Microcontrollers STM32F411CEY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 49-WLCSP (3x3.19)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 49-WLCSP (3x3.19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F411CEY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F411CEY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F411CEY6TR
IC MCU 32BIT 512KB FLASH 49WLCSP

IC MCU 32BIT 512KB FLASH 49WLCSP

Supplier's Site
Embedded - Microcontrollers - STM32F411CEY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F411CEY6TR
Embedded - Microcontrollers STM32F411CEY6TR
IC MCU 32BIT 512KB FLASH 49WLCSP

IC MCU 32BIT 512KB FLASH 49WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F411CEY6TR
ARM Microcontrollers - MCU STM32F411CEY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F411CEY6TR 212315-STM32F411CEY6TR 497-17441-1-ND STM32F411CEY6TR STM32F411CEY6TR STM32F411CEY6TR STM32F411CEY6TR STM32F411CEY6TR
Product Name 32-bit 512KB 100MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F411CEY6TR Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details