The STM32F411CEU6U is a 32-bit microcontroller based on the ARM Cortex-M4 core, featuring a maximum clock frequency of 100 MHz and a performance of 125 DMIPS. It includes 512 KB of Flash memory and 128 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. The device supports a wide operating voltage range of 1.7 V to 3.6 V and operates within a temperature range of -40°C to 85/105/125°C. This microcontroller offers extensive connectivity options with up to 13 communication interfaces, including multiple I2C, USART, SPI/I2S, and a USB 2.0 full-speed device/host/OTG controller. It also features up to 81 I/O ports with interrupt capabilities, including 5 V-tolerant I/Os. The integrated 12-bit ADC supports up to 16 channels, and the device includes advanced power management features, allowing for low power consumption in various modes, such as Stop and Standby. The STM32F411CEU6U is packaged in multiple formats, including UFQFPN48 (7x7 mm), providing flexibility for different design requirements. Its combination of performance, memory, and connectivity makes it a strong candidate for engineers looking to implement complex applications in embedded systems.
IC MCU 32BIT 512KB FLSH 48UFQFPN
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 512KB FLSH 48UFQFPN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F411CEU6U | STM32F411CEU6U | STM32F411CEU6U |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 100 MHz | 100 MHz | |
| RAM | 128 KB | 128 KB | |
| I/O Ports | 36 |