STMicroelectronics, Inc. Microcontrollers STM32F411CEU6TR

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19009-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19009-2-ND
Microcontrollers 497-19009-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-19009-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19009-1-ND
Microcontrollers 497-19009-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-19009-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19009-6-ND
Microcontrollers 497-19009-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU - 685-STM32F411CEU6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU
685-STM32F411CEU6TR
ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU 685-STM32F411CEU6TR
32-bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 131KB RAM, 36 I/O Product overview: STM32F411CEU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CEU6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 100MHz, 512KB Flash, 131KB RAM, 36 I/O Product overview: STM32F411CEU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 512KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CEU6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F411CEU6TR - 808890-STM32F411CEU6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F411CEU6TR
808890-STM32F411CEU6TR
Embedded - Embedded - Microcontrollers - STM32F411CEU6TR 808890-STM32F411CEU6TR
Manufacturer: STMicroelectronics Win Source Part Number: 808890-STM32F411CEU6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 100MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: STM32F411 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 808890-STM32F411CEU6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 100MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: STM32F411
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F411CEU6TR
ARM Microcontrollers - MCU STM32F411CEU6TR
ARM Microcontrollers - MCU High-performance access line, ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 100 MHz CPU, ART Accelerator

ARM Microcontrollers - MCU High-performance access line, ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 100 MHz CPU, ART Accelerator

Buy Now Datasheet
Microcontrollers - STM32F411CEU6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F411CEU6TR
Microcontrollers STM32F411CEU6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - STM32F411CEU6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F411CEU6TR
Microcontrollers STM32F411CEU6TR
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F411CEU6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F411CEU6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F411CEU6TR
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32F411CEU6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F411CEU6TR
Embedded - Microcontrollers STM32F411CEU6TR
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19009-2-ND 685-STM32F411CEU6TR 808890-STM32F411CEU6TR STM32F411CEU6TR STM32F411CEU6TR STM32F411CEU6TR STM32F411CEU6TR STM32F411CEU6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 100MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F411CEU6TR ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 10x12b
RAM 128 KB 512 KB 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details