STMicroelectronics, Inc. Microcontrollers STM32F411CEU6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-14907-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14907-ND
Microcontrollers 497-14907-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F411CEU6 - 1103339-STM32F411CEU6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F411CEU6
1103339-STM32F411CEU6
Embedded - Embedded - Microcontrollers - STM32F411CEU6 1103339-STM32F411CEU6
Manufacturer: STMicroelectronics Win Source Part Number: 1103339-STM32F411CEU 6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 36 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103339-STM32F411CEU6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 36
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-UFQFPN (7x7)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 1106616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106616P
Microcontrollers 1106616P
32-Bit MCU 512K Flash 100MHz UFQFPN144

32-Bit MCU 512K Flash 100MHz UFQFPN144

Supplier's Site
Microcontrollers - 1106616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106616
Microcontrollers 1106616
32-Bit MCU 512K Flash 100MHz UFQFPN48

32-Bit MCU 512K Flash 100MHz UFQFPN48

Supplier's Site
Microcontrollers - 1660830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1660830
Microcontrollers 1660830
32-Bit MCU 512K Flash 100MHz UFQFPN48

32-Bit MCU 512K Flash 100MHz UFQFPN48

Supplier's Site
ARM Cortex-M 32-bit 512KB 100MHz Embedded Microcontroller MCU - 685-STM32F411CEU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 512KB 100MHz Embedded Microcontroller MCU
685-STM32F411CEU6
ARM Cortex-M 32-bit 512KB 100MHz Embedded Microcontroller MCU 685-STM32F411CEU6
32-Bit ARM Cortex-M4 MCU, 512KB Flash, 100MHz, 48-Pin QFN Product overview: STM32F411CEU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 512KB, 100MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 512KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CEU6 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 512KB Flash, 100MHz, 48-Pin QFN Product overview: STM32F411CEU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 512KB, 100MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 512KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CEU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F411CEU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F411CEU6
Microcontrollers STM32F411CEU6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F411CEU6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F411CEU6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F411CEU6
512KB 1.7V~3.6V CM4 128KB 100MHz FLASH 36 UFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 1.7V~3.6V CM4 128KB 100MHz FLASH 36 UFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F411CEU6
ARM Microcontrollers - MCU STM32F411CEU6
ARM Microcontrollers - MCU STM32 Dyn Eff MCU 512 K 100 MHz CPU

ARM Microcontrollers - MCU STM32 Dyn Eff MCU 512 K 100 MHz CPU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F411CEU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F411CEU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F411CEU6
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site
Mcu, 32Bit, Cortex-M4, 100Mhz, Ufqfpn-48; Product Range Stmicroelectronics - 31Y4734 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 100Mhz, Ufqfpn-48; Product Range Stmicroelectronics
31Y4734
Mcu, 32Bit, Cortex-M4, 100Mhz, Ufqfpn-48; Product Range Stmicroelectronics 31Y4734
MCU, 32BIT, CORTEX-M4, 100MHZ, UFQFPN-48; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 100MHZ, UFQFPN-48; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - STM32F411CEU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F411CEU6
Embedded - Microcontrollers STM32F411CEU6
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F411CEU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F411CEU6
Microcontrollers STM32F411CEU6
IC MCU 32BIT 512KB FLSH 48UFQFPN

IC MCU 32BIT 512KB FLSH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-14907-ND 1103339-STM32F411CEU6 1106616P 1106616 685-STM32F411CEU6 STM32F411CEU6 STM32F411CEU6 STM32F411CEU6 STM32F411CEU6 31Y4734 STM32F411CEU6 STM32F411CEU6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F411CEU6 Microcontrollers Microcontrollers ARM Cortex-M 32-bit 512KB 100MHz Embedded Microcontroller MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M4, 100Mhz, Ufqfpn-48; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 100 MHz 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 10x12b Other; 12bit
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers