STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F411CCY6TR STM32F411CCY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 852890-STM32F411CCY6 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 36 Family Name: STM32F411 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F411CCY6TR-ND, 497-STM32F411CCY6CT, 497-STM32F411CCY6TR, 497-STM32F411CCY6DKR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 852890-STM32F411CCY6 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 36 Family Name: STM32F411 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F411CCY6TR-ND, 497-STM32F411CCY6CT, 497-STM32F411CCY6TR, 497-STM32F411CCY6DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F411CCY6TR - 852890-STM32F411CCY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F411CCY6TR
852890-STM32F411CCY6TR
Embedded - Embedded - Microcontrollers - STM32F411CCY6TR 852890-STM32F411CCY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 852890-STM32F411CCY6 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 36 Family Name: STM32F411 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F411CCY6TR-ND, 497-STM32F411CCY6CT, 497-STM32F411CCY6TR, 497-STM32F411CCY6DKR

Manufacturer: STMicroelectronics
Win Source Part Number: 852890-STM32F411CCY6TR
Series: STM32F4
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 36
Family Name: STM32F411
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32F411CCY6TR-ND, 497-STM32F411CCY6CT, 497-STM32F411CCY6TR, 497-STM32F411CCY6DKR

Buy Now Datasheet
Microcontrollers - 497-STM32F411CCY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F411CCY6TR-ND
Microcontrollers 497-STM32F411CCY6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-STM32F411CCY6DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F411CCY6DKR-ND
Microcontrollers 497-STM32F411CCY6DKR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-STM32F411CCY6CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F411CCY6CT-ND
Microcontrollers 497-STM32F411CCY6CT-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 49-WLCSP

Buy Now Datasheet
32-bit 100MHz 256KB 131KB Embedded Microcontroller MCU - 685-STM32F411CCY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 256KB 131KB Embedded Microcontroller MCU
685-STM32F411CCY6TR
32-bit 100MHz 256KB 131KB Embedded Microcontroller MCU 685-STM32F411CCY6TR
32-bit MCU, Cortex-M4, 100MHz, 256KB Flash, 131KB RAM, PBGA-49 Product overview: STM32F411CCY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 256KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 256KB, 131KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CCY6TR can be used for catalog matching and distributor lookup.

32-bit MCU, Cortex-M4, 100MHz, 256KB Flash, 131KB RAM, PBGA-49 Product overview: STM32F411CCY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 256KB, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 256KB, 131KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F411CCY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F411CCY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F411CCY6TR
Embedded - Microcontrollers STM32F411CCY6TR
IC MCU 32BIT 256KB FLASH 49WLCSP

IC MCU 32BIT 256KB FLASH 49WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F411CCY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F411CCY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F411CCY6TR
IC MCU 32BIT 256KB FLASH 49WLCSP

IC MCU 32BIT 256KB FLASH 49WLCSP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F411CCY6TR
ARM Microcontrollers - MCU STM32F411CCY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F411CCY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F411CCY6TR
Microcontrollers STM32F411CCY6TR
IC MCU 32BIT 256KB FLASH 49WLCSP

IC MCU 32BIT 256KB FLASH 49WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F411CCY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F411CCY6TR
Microcontrollers STM32F411CCY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 49-WLCSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852890-STM32F411CCY6TR 497-STM32F411CCY6TR-ND 685-STM32F411CCY6TR STM32F411CCY6TR STM32F411CCY6TR STM32F411CCY6TR STM32F411CCY6TR STM32F411CCY6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F411CCY6TR Microcontrollers 32-bit 100MHz 256KB 131KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
I/O Ports 36 36 36
Clock Speed 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 10x12b
RAM 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products