STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F410TBY6TR STM32F410TBY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898160-STM32F410TBY6 TR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 36-WLCSP Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 4x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F410 Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898160-STM32F410TBY6 TR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 36-WLCSP Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 4x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F410 Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F410TBY6TR - 898160-STM32F410TBY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F410TBY6TR
898160-STM32F410TBY6TR
Embedded - Embedded - Microcontrollers - STM32F410TBY6TR 898160-STM32F410TBY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898160-STM32F410TBY6 TR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 36-WLCSP Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 4x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F410 Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898160-STM32F410TBY6TR
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 36-WLCSP
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Reel - TR
Package: 36-UFBGA, WLCSP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F410
Categories: Integrated Circuits (ICs)
Case / Package: 36-WLCSP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
ARM Cortex-M 32-bit 128KB 100MHz Embedded Microcontroller MCU - 685-STM32F410TBY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 100MHz Embedded Microcontroller MCU
685-STM32F410TBY6TR
ARM Cortex-M 32-bit 128KB 100MHz Embedded Microcontroller MCU 685-STM32F410TBY6TR
32-bit ARM Cortex-M4 MCU, 128KB Flash, 100MHz, 36-pin R-PBGA Product overview: STM32F410TBY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410TBY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 128KB Flash, 100MHz, 36-pin R-PBGA Product overview: STM32F410TBY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410TBY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F410TBY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F410TBY6TR-ND
Microcontrollers STM32F410TBY6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 36-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 36-WLCSP

Buy Now Datasheet
Microcontrollers - STM32F410TBY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F410TBY6TR
Microcontrollers STM32F410TBY6TR
IC MCU 32BIT 128KB FLASH 36WLCSP

IC MCU 32BIT 128KB FLASH 36WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F410TBY6TR
ARM Microcontrollers - MCU STM32F410TBY6TR
ARM Microcontrollers - MCU STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, ARM Cortex-M4 MCU with 128 Kbytes Flash, 100 MHz CPU, Art Accelerator

ARM Microcontrollers - MCU STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, ARM Cortex-M4 MCU with 128 Kbytes Flash, 100 MHz CPU, Art Accelerator

Buy Now Datasheet
Microcontrollers - STM32F410TBY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F410TBY6TR
Microcontrollers STM32F410TBY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 36-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 36-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F410TBY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F410TBY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F410TBY6TR
IC MCU 32BIT 128KB FLASH 36WLCSP

IC MCU 32BIT 128KB FLASH 36WLCSP

Supplier's Site
Embedded - Microcontrollers - STM32F410TBY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F410TBY6TR
Embedded - Microcontrollers STM32F410TBY6TR
IC MCU 32BIT 128KB FLASH 36WLCSP

IC MCU 32BIT 128KB FLASH 36WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898160-STM32F410TBY6TR 685-STM32F410TBY6TR STM32F410TBY6TR-ND STM32F410TBY6TR STM32F410TBY6TR STM32F410TBY6TR STM32F410TBY6TR STM32F410TBY6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F410TBY6TR ARM Cortex-M 32-bit 128KB 100MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 51-41965Z01 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers