STMicroelectronics, Inc. ARM Cortex-M 32-bit 100MHz 64KB Embedded Microcontroller MCU STM32F410T8Y6TR

Description
32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 36-pin R-PBGA Product overview: STM32F410T8Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410T8Y6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 36-pin R-PBGA Product overview: STM32F410T8Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410T8Y6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 100MHz 64KB Embedded Microcontroller MCU - 685-STM32F410T8Y6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 100MHz 64KB Embedded Microcontroller MCU
685-STM32F410T8Y6TR
ARM Cortex-M 32-bit 100MHz 64KB Embedded Microcontroller MCU 685-STM32F410T8Y6TR
32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 36-pin R-PBGA Product overview: STM32F410T8Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410T8Y6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 36-pin R-PBGA Product overview: STM32F410T8Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 100MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410T8Y6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F410T8Y6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F410T8Y6TR-ND
Microcontrollers STM32F410T8Y6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 36-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 36-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262884-STM32F410T8Y6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262884-STM32F410T8Y6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262884-STM32F410T8Y6TR
Win Source Part Number: 1262884-STM32F410T8Y 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 4x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F410

Win Source Part Number: 1262884-STM32F410T8Y6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 4x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 36-UFBGA, WLCSP
Supplier Device Package: 36-WLCSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F410

Buy Now Datasheet
Microcontrollers - STM32F410T8Y6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F410T8Y6TR
Microcontrollers STM32F410T8Y6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 36-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 36-WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F410T8Y6TR
ARM Microcontrollers - MCU STM32F410T8Y6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F410T8Y6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F410T8Y6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F410T8Y6TR
IC MCU 32BIT 64KB FLASH 36WLCSP

IC MCU 32BIT 64KB FLASH 36WLCSP

Supplier's Site
Embedded - Microcontrollers - STM32F410T8Y6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F410T8Y6TR
Embedded - Microcontrollers STM32F410T8Y6TR
IC MCU 32BIT 64KB FLASH 36WLCSP

IC MCU 32BIT 64KB FLASH 36WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F410T8Y6TR STM32F410T8Y6TR-ND 1262884-STM32F410T8Y6TR STM32F410T8Y6TR STM32F410T8Y6TR STM32F410T8Y6TR STM32F410T8Y6TR
Product Name ARM Cortex-M 32-bit 100MHz 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 4x12b; D/A 1x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details