STMicroelectronics, Inc. 32-bit 128KB 100MHz Embedded Microcontroller MCU STM32F410RBT6TR

Description
32-bit Cortex-M4 MCU, 128KB Flash, 100MHz, 50 I/O, PQFP-64 Product overview: STM32F410RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410RBT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Cortex-M4 MCU, 128KB Flash, 100MHz, 50 I/O, PQFP-64 Product overview: STM32F410RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410RBT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 128KB 100MHz Embedded Microcontroller MCU - 685-STM32F410RBT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 128KB 100MHz Embedded Microcontroller MCU
685-STM32F410RBT6TR
32-bit 128KB 100MHz Embedded Microcontroller MCU 685-STM32F410RBT6TR
32-bit Cortex-M4 MCU, 128KB Flash, 100MHz, 50 I/O, PQFP-64 Product overview: STM32F410RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410RBT6TR can be used for catalog matching and distributor lookup.

32-bit Cortex-M4 MCU, 128KB Flash, 100MHz, 50 I/O, PQFP-64 Product overview: STM32F410RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 100MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410RBT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19347-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19347-6-ND
Microcontrollers 497-19347-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19347-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19347-2-ND
Microcontrollers 497-19347-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19347-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19347-1-ND
Microcontrollers 497-19347-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262908-STM32F410RBT6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262908-STM32F410RBT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262908-STM32F410RBT6TR
Win Source Part Number: 1262908-STM32F410RBT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19347-1,497-1934 7-2,STM32F410RBT6TR, 497-19347-6 Base Product Number: STM32F410

Win Source Part Number: 1262908-STM32F410RBT6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19347-1,497-19347-2,STM32F410RBT6TR,497-19347-6
Base Product Number: STM32F410

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F410RBT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F410RBT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F410RBT6TR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F410RBT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F410RBT6TR
Microcontrollers STM32F410RBT6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F410RBT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F410RBT6TR
Microcontrollers STM32F410RBT6TR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F410RBT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F410RBT6TR
Embedded - Microcontrollers STM32F410RBT6TR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F410RBT6TR
ARM Microcontrollers - MCU STM32F410RBT6TR
ARM Microcontrollers - MCU STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, ARM Cortex-M4 MCU with 128 Kbytes Flash, 100 MHz CPU, Art Accelerator

ARM Microcontrollers - MCU STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, ARM Cortex-M4 MCU with 128 Kbytes Flash, 100 MHz CPU, Art Accelerator

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F410RBT6TR 497-19347-6-ND 1262908-STM32F410RBT6TR STM32F410RBT6TR STM32F410RBT6TR STM32F410RBT6TR STM32F410RBT6TR STM32F410RBT6TR
Product Name 32-bit 128KB 100MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 16x12b; D/A 1x12b
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers