The STM32F410RBI6 is a 32-bit microcontroller based on the ARM Cortex-M4 core, featuring a maximum operating frequency of 100 MHz and delivering up to 125 DMIPS performance. It includes 128 KB of Flash memory and 32 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. The device supports a wide operating voltage range of 1.7 V to 3.6 V and operates within a temperature range of -40 °C to 125 °C. This microcontroller is equipped with multiple timers, including one advanced motor-control timer and three general-purpose timers, as well as a SysTick timer. It features up to nine communication interfaces, including three I2C, three USART, and three SPI/I2S interfaces, facilitating versatile connectivity options. Additionally, it includes a 12-bit ADC with up to 16 channels and a 12-bit DAC, enhancing its capability for analog signal processing. The STM32F410RBI6 also incorporates power management features, with low power consumption modes, making it suitable for battery-operated devices. The device is designed for ease of debugging with support for Serial Wire Debug (SWD) and JTAG interfaces. Overall, this microcontroller is a robust choice for engineers looking for a high-performance solution in embedded systems.
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)
Win Source Part Number: 1262837-STM32F410RBI
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tray
Standard Package: 2,940
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 64-UFBGA
Supplier Device Package: 64-UFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F410
STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, Arm Cortex-M4 MCU with 128 Kbytes of Flash memory, 100 MHz CPU, Art Accelerator Product overview: STM32F410RBI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 100 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 100 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410RBI6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLASH 64UFBGA
ARM Microcontrollers - MCU STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, ARM Cortex-M4 MCU with 128 Kbytes Flash, 100 MHz CPU, Art Accelerator
IC MCU 32BIT 128KB FLASH 64UFBGA
IC MCU 32BIT 128KB FLASH 64UFBGA
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F410RBI6-ND | 1262837-STM32F410RBI6 | 685-STM32F410RBI6 | STM32F410RBI6 | STM32F410RBI6 | STM32F410RBI6 | STM32F410RBI6 | STM32F410RBI6 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | High-Performance ARM Cortex-M 100 MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 100 MHz | 100 MHz | 26 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 16x12b; D/A 1x12b | |||||||
| RAM | 32 KB | 128 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 128 KB |