STMicroelectronics, Inc. Microcontrollers STM32F410R8T6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18544-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18544-ND
Microcontrollers 497-18544-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262833-STM32F410R8T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262833-STM32F410R8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262833-STM32F410R8T6
Win Source Part Number: 1262833-STM32F410R8T 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Tray Standard Package: 960 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18544,STM32F410R 8T6 Base Product Number: STM32F410

Win Source Part Number: 1262833-STM32F410R8T6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tray
Standard Package: 960
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18544,STM32F410R8T6
Base Product Number: STM32F410

Buy Now Datasheet
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 64KB Embedded Microcontroller MCU
685-STM32F410R8T6
Industrial ARM Cortex-M 32-bit 64KB Embedded Microcontroller MCU 685-STM32F410R8T6
32-bit ARM Cortex-M4 MCU, 64KB Flash, 100MHz, 50 I/O, Industrial Product overview: STM32F410R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 64KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410R8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 64KB Flash, 100MHz, 50 I/O, Industrial Product overview: STM32F410R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 64KB, 100MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F410R8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F410R8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F410R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F410R8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F410R8T6
Microcontrollers STM32F410R8T6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F410R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F410R8T6
Microcontrollers STM32F410R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F410R8T6
ARM Microcontrollers - MCU STM32F410R8T6
ARM Microcontrollers - MCU STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, ARM Cortex-M4 MCU with 64 Kbytes Flash, 100 MHz CPU, Art Accelerator

ARM Microcontrollers - MCU STM32 Dynamic Efficiency MCU with BAM, High-performance and DSP with FPU, ARM Cortex-M4 MCU with 64 Kbytes Flash, 100 MHz CPU, Art Accelerator

Buy Now Datasheet
Embedded - Microcontrollers - STM32F410R8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F410R8T6
Embedded - Microcontrollers STM32F410R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18544-ND 1262833-STM32F410R8T6 685-STM32F410R8T6 STM32F410R8T6 STM32F410R8T6 STM32F410R8T6 STM32F410R8T6 STM32F410R8T6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial ARM Cortex-M 32-bit 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 26 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b; D/A 1x12b
RAM 32 KB 64 KB 32 KB 32 KB 32 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C00568200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers