STMicroelectronics, Inc. Industrial ARM Cortex-M 32-bit 100MHz Embedded Microcontroller MCU STM32F410C8U6

Description
32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 32KB RAM, 36 I/O, Industrial Product overview: STM32F410C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410C8U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 32KB RAM, 36 I/O, Industrial Product overview: STM32F410C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410C8U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial ARM Cortex-M 32-bit 100MHz Embedded Microcontroller MCU - 685-STM32F410C8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 100MHz Embedded Microcontroller MCU
685-STM32F410C8U6
Industrial ARM Cortex-M 32-bit 100MHz Embedded Microcontroller MCU 685-STM32F410C8U6
32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 32KB RAM, 36 I/O, Industrial Product overview: STM32F410C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410C8U6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 100MHz, 64KB Flash, 32KB RAM, 36 I/O, Industrial Product overview: STM32F410C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F410C8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18935-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18935-ND
Microcontrollers 497-18935-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F410C8U6 - 806598-STM32F410C8U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F410C8U6
806598-STM32F410C8U6
Embedded - Embedded - Microcontrollers - STM32F410C8U6 806598-STM32F410C8U6
Manufacturer: STMicroelectronics Win Source Part Number: 806598-STM32F410C8U6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 100MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,560 MSL Level: 3 (168 Hours) Part Number Series: STM32F410 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 806598-STM32F410C8U6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 100MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 10x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,560
MSL Level: 3 (168 Hours)
Part Number Series: STM32F410
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F410C8U6
ARM Microcontrollers - MCU STM32F410C8U6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F410C8U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F410C8U6
Microcontrollers STM32F410C8U6
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F410C8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F410C8U6
Microcontrollers STM32F410C8U6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F410C8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F410C8U6
Embedded - Microcontrollers STM32F410C8U6
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F410C8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F410C8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F410C8U6
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F410C8U6 497-18935-ND 806598-STM32F410C8U6 STM32F410C8U6 STM32F410C8U6 STM32F410C8U6 STM32F410C8U6 STM32F410C8U6
Product Name Industrial ARM Cortex-M 32-bit 100MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F410C8U6 ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 26 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 10x12b; D/A 1x12b
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details