Manufacturer: STMicroelectronics
Win Source Part Number: 085905-STM32F407ZGT6
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: STM32 F4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 168MHz
Package: 144-LQFP
Manufacturer Device Package: 144-LQFP (20x20)
Standard Package: 60
Catalog: STM32 F4 Series
Operating Supply Voltage: 1.8 V ~ 3.6 V
Core Size: 32-Bit
Connectivity: CAN DCMI EBI/EMI Ethernet I²C IrDA LIN SPI UART/USART USB OTG
Peripherals: Brown-out Detect/Reset DMA I²S LCD POR PWM WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 24x12b D/A 2x12b
Oscillator Type: Internal
Family Name: STM32F407ZG
Alternative Parts (Cross-Reference): MK30DN512ZVLQ10; PK40X128VLQ100; MK10N512VLQ100;
Introduction Date: September 15, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
STMicroelectronics STM32F407ZGT6
STMicroelectronics STM32F407ZGT6
STMicroelectronics STM32F407ZGT6
High-performance foundation line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 168 MHz CPU, ART Accelerator, Ethernet, FSMC Product overview: STM32F407ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 168 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 168 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407ZGT6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 1MB FLASH 144LQFP
ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM
IC MCU 32BIT 1MB FLASH 144LQFP
IC MCU 32BIT 1MB FLASH 144LQFP
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
1MB 1.8V~3.6V CM4 192KB 168MHz FLASH 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 085905-STM32F407ZGT6 | 497-11766-ND | 7468220 | 7468220P | 685-STM32F407ZGT6 | STM32F407ZGT6 | STM32F407ZGT6 | STM32F407ZGT6 | STM32F407ZGT6 | STM32F407ZGT6 | STM32F407ZGT6 |
| Product Name | Integrated Circuits(ICs) | Microcontrollers | Microcontrollers | Microcontrollers | High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |||
| Clock Speed | 168 MHz | 168 MHz | 168 MHz | 168 MHz | 168 MHz | ||||||
| RAM | 1000 KB | 192 KB | 4 to 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | Flash | ||||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |