STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F407ZET6 STM32F407ZET6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037260-STM32F407ZET6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Family Name: STM32F407ZE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 168MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 192K x 8 Alternative Parts (Cross-Reference): PK10DX256ZVLQ10; PK10N512VLQ100; MK30X128VLQ100; Introduction Date: September 15, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037260-STM32F407ZET6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Family Name: STM32F407ZE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 168MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 192K x 8 Alternative Parts (Cross-Reference): PK10DX256ZVLQ10; PK10N512VLQ100; MK30X128VLQ100; Introduction Date: September 15, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F407ZET6 - 037260-STM32F407ZET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F407ZET6
037260-STM32F407ZET6
Embedded - Embedded - Microcontrollers - STM32F407ZET6 037260-STM32F407ZET6
Manufacturer: STMicroelectronics Win Source Part Number: 037260-STM32F407ZET6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 114 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Family Name: STM32F407ZE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 168MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 192K x 8 Alternative Parts (Cross-Reference): PK10DX256ZVLQ10; PK10N512VLQ100; MK30X128VLQ100; Introduction Date: September 15, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 037260-STM32F407ZET6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 114
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b, D/A 2x12b
Family Name: STM32F407ZE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 168MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 192K x 8
Alternative Parts (Cross-Reference): PK10DX256ZVLQ10; PK10N512VLQ100; MK30X128VLQ100;
Introduction Date: September 15, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-11903-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11903-ND
Microcontrollers 497-11903-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU - 685-STM32F407ZET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU
685-STM32F407ZET6
High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU 685-STM32F407ZET6
High-performance foundation line, Arm Cortex-M4 core with DSP and FPU, 512 Kbytes of Flash memory, 168 MHz CPU, ART Accelerator, Ethernet, FSMC Product overview: STM32F407ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 168 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 168 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407ZET6 can be used for catalog matching and distributor lookup.

High-performance foundation line, Arm Cortex-M4 core with DSP and FPU, 512 Kbytes of Flash memory, 168 MHz CPU, ART Accelerator, Ethernet, FSMC Product overview: STM32F407ZET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 168 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 168 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407ZET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1023548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1023548
Microcontrollers 1023548
STM32F407ZET6 MCU 32-bit ARM Cortex M4F

STM32F407ZET6 MCU 32-bit ARM Cortex M4F

Supplier's Site
Microcontrollers - 7957079P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7957079P
Microcontrollers 7957079P
STM32F407ZET6 MCU 32-bit ARM Cortex M4F

STM32F407ZET6 MCU 32-bit ARM Cortex M4F

Supplier's Site
Microcontrollers - STM32F407ZET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F407ZET6
Microcontrollers STM32F407ZET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F407ZET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F407ZET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F407ZET6
High-performance foundation line

High-performance foundation line

Supplier's Site
Microcontrollers - STM32F407ZET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F407ZET6
Microcontrollers STM32F407ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F407ZET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F407ZET6
Embedded - Microcontrollers STM32F407ZET6
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F407ZET6
ARM Microcontrollers - MCU STM32F407ZET6
ARM Microcontrollers - MCU ARM M4 512 FLASH 168 Mhz 192kB SRAM

ARM Microcontrollers - MCU ARM M4 512 FLASH 168 Mhz 192kB SRAM

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F407ZET6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F407ZET6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F407ZET6
512KB 1.8V~3.6V CM4 192KB 168MHz FLASH 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 1.8V~3.6V CM4 192KB 168MHz FLASH 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037260-STM32F407ZET6 497-11903-ND 685-STM32F407ZET6 1023548 7957079P STM32F407ZET6 STM32F407ZET6 STM32F407ZET6 STM32F407ZET6 STM32F407ZET6 STM32F407ZET6
Product Name Embedded - Embedded - Microcontrollers - STM32F407ZET6 Microcontrollers High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
RAM 512 KB 192 KB 192 KB 192 KB 192 KB 192 KB 192 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers