MCU 32-Bit, ARM Cortex M4, 512KB Flash
MCU 32-Bit, ARM Cortex M4, 512KB Flash
MCU 32-Bit, ARM Cortex M4, 512KB Flash
32-bit ARM Cortex-M4 MCU, 168MHz, 512KB Flash, LQFP Product overview: STM32F407VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407VET6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer: STMicroelectronics
Win Source Part Number: 031313-STM32F407VET6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 82
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Family Name: STM32F407VE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 100-LQFP
Speed(Frequency): 168MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 192K x 8
Alternative Parts (Cross-Reference): AT32UC3C1512C-AZT; LM3S6633-EQC100(T); LM3S6633-EQC100;
Introduction Date: September 15, 2011
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 512KB FLASH 100LQFP
ARM Microcontrollers - MCU ARM M4 512 FLASH 168 Mhz 192kB SRAM
IC MCU 32BIT 512KB FLASH 100LQFP
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 9206487 | 7468223P | 685-STM32F407VET6 | 497-12075-ND | 031313-STM32F407VET6 | STM32F407VET6 | STM32F407VET6 | STM32F407VET6 | STM32F407VET6 |
| Product Name | Microcontrollers | Microcontrollers | ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - STM32F407VET6 | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 4 to 192 KB | 196 KB | 192 KB | 512 KB | 192 KB | 192 KB | |||
| ROM | 512 KB | 512 KB | 512 KB | ||||||
| Package Type | QFP; Other; Lqfp | QFP; Other; LQFP | Other; LQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Pin Count | 100 | 100 | 100 |