STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F407IGH6TR STM32F407IGH6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 847561-STM32F407IGH6 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 140 Family Name: STM32F407 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19008-6, STM32F407IGH6TR-ND, 497-19008-2, 497-19008-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 847561-STM32F407IGH6 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 140 Family Name: STM32F407 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19008-6, STM32F407IGH6TR-ND, 497-19008-2, 497-19008-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F407IGH6TR - 847561-STM32F407IGH6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F407IGH6TR
847561-STM32F407IGH6TR
Embedded - Embedded - Microcontrollers - STM32F407IGH6TR 847561-STM32F407IGH6TR
Manufacturer: STMicroelectronics Win Source Part Number: 847561-STM32F407IGH6 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 140 Family Name: STM32F407 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19008-6, STM32F407IGH6TR-ND, 497-19008-2, 497-19008-1

Manufacturer: STMicroelectronics
Win Source Part Number: 847561-STM32F407IGH6TR
Series: STM32F4
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 140
Family Name: STM32F407
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19008-6, STM32F407IGH6TR-ND, 497-19008-2, 497-19008-1

Buy Now Datasheet
Microcontrollers - 497-19008-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19008-1-ND
Microcontrollers 497-19008-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Microcontrollers - 497-19008-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19008-2-ND
Microcontrollers 497-19008-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Microcontrollers - 497-19008-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19008-6-ND
Microcontrollers 497-19008-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
ARM Cortex-M 168MHz 1MB 192KB Embedded Microcontroller MCU - 685-STM32F407IGH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 168MHz 1MB 192KB Embedded Microcontroller MCU
685-STM32F407IGH6TR
ARM Cortex-M 168MHz 1MB 192KB Embedded Microcontroller MCU 685-STM32F407IGH6TR
168MHz ARM Cortex-M4 MCU, 1MB Flash, 192KB RAM, Ethernet, 140 I/O Product overview: STM32F407IGH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 168MHz, 1MB, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407IGH6TR can be used for catalog matching and distributor lookup.

168MHz ARM Cortex-M4 MCU, 1MB Flash, 192KB RAM, Ethernet, 140 I/O Product overview: STM32F407IGH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 168MHz, 1MB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 168MHz, 1MB, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407IGH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F407IGH6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F407IGH6TR
Embedded - Microcontrollers STM32F407IGH6TR
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F407IGH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F407IGH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F407IGH6TR
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site
Microcontrollers - STM32F407IGH6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F407IGH6TR
Microcontrollers STM32F407IGH6TR
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F407IGH6TR
ARM Microcontrollers - MCU STM32F407IGH6TR
ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 1 Mbyte Flash, 168 MHz CPU, ART Accelerator, Ethernet, FSMC

ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 1 Mbyte Flash, 168 MHz CPU, ART Accelerator, Ethernet, FSMC

Buy Now Datasheet
Microcontrollers - STM32F407IGH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F407IGH6TR
Microcontrollers STM32F407IGH6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 847561-STM32F407IGH6TR 497-19008-1-ND 685-STM32F407IGH6TR STM32F407IGH6TR STM32F407IGH6TR STM32F407IGH6TR STM32F407IGH6TR STM32F407IGH6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F407IGH6TR Microcontrollers ARM Cortex-M 168MHz 1MB 192KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
I/O Ports 140 140 140
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 192 KB 192 KB 192 KB 192 KB 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C165LMHABXQMA1 - 893541-C165LMHABXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers