STMicroelectronics, Inc. Microcontrollers STM32F407IGH6

Description
MCU 32-Bit, ARM Cortex M4, 1MB Flash
Request a Quote Datasheet
Description
MCU 32-Bit, ARM Cortex M4, 1MB Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7468210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7468210
Microcontrollers 7468210
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 7468210P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7468210P
Microcontrollers 7468210P
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 1687397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1687397
Microcontrollers 1687397
MCU 32-Bit, ARM Cortex M4, 1MB Flash

MCU 32-Bit, ARM Cortex M4, 1MB Flash

Supplier's Site
Microcontrollers - 497-11765-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11765-ND
Microcontrollers 497-11765-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
168MHz 1MB 196KB BGA Embedded Microcontroller MCU - 685-STM32F407IGH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
168MHz 1MB 196KB BGA Embedded Microcontroller MCU
685-STM32F407IGH6
168MHz 1MB 196KB BGA Embedded Microcontroller MCU 685-STM32F407IGH6
32b ARM MCU, 168MHz, 1MB Flash, 196KB RAM, BGA Product overview: STM32F407IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168MHz, 1MB, 196KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 168MHz, 1MB, 196KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407IGH6 can be used for catalog matching and distributor lookup.

32b ARM MCU, 168MHz, 1MB Flash, 196KB RAM, BGA Product overview: STM32F407IGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168MHz, 1MB, 196KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 168MHz, 1MB, 196KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407IGH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 194453-STM32F407IGH6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
194453-STM32F407IGH6
Integrated Circuits(ICs) 194453-STM32F407IGH6
Manufacturer: STMicroelectronics Win Source Part Number: 194453-STM32F407IGH6 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: STM32F407IG Alternative Parts (Cross-Reference): STM32F407IGT6; STM32F407IGT6U; STM32F407IGH6TR; Introduction Date: September 15, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Medical, Automation & Process Control, Industrial, Power Management, Consumer Electronics, Security, Imaging, Video & Vision, HVAC, Audio

Manufacturer: STMicroelectronics
Win Source Part Number: 194453-STM32F407IGH6
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: STM32F407IG
Alternative Parts (Cross-Reference): STM32F407IGT6; STM32F407IGT6U; STM32F407IGH6TR;
Introduction Date: September 15, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Medical, Automation & Process Control, Industrial, Power Management, Consumer Electronics, Security, Imaging, Video & Vision, HVAC, Audio

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F407IGH6
ARM Microcontrollers - MCU STM32F407IGH6
ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

ARM Microcontrollers - MCU ARM M4 1024 FLASH 168 Mhz 192kB SRAM

Buy Now Datasheet
Microcontrollers - STM32F407IGH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F407IGH6
Microcontrollers STM32F407IGH6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F407IGH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F407IGH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F407IGH6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F407IGH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F407IGH6
Embedded - Microcontrollers STM32F407IGH6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Bga-176; Product Range Stmicroelectronics - 73T2330 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Bga-176; Product Range Stmicroelectronics
73T2330
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Bga-176; Product Range Stmicroelectronics 73T2330
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, BGA-176; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1024KB; RAM Memory Size:192KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, BGA-176; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1024KB; RAM Memory Size:192KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F407IGH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F407IGH6
Microcontrollers STM32F407IGH6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7468210 7468210P 497-11765-ND 685-STM32F407IGH6 194453-STM32F407IGH6 STM32F407IGH6 STM32F407IGH6 STM32F407IGH6 STM32F407IGH6 73T2330 STM32F407IGH6
Product Name Microcontrollers Microcontrollers Microcontrollers 168MHz 1MB 196KB BGA Embedded Microcontroller MCU Integrated Circuits(ICs) ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Bga-176; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 4 to 192 KB 192 KB 196 KB 192 KB 192 KB 192 KB 192 KB
Package Type BGA; Other; Ufbga BGA; Other; UFBGA Other; 201-UFBGA Other; BGA Other; 201-UFBGA BGA; Other; 201-UFBGA BGA; Other; 201-UFBGA
Pin Count 176 176 201
ROM 1024 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers