STMicroelectronics, Inc. Microcontrollers STM32F407IET6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11908-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11908-ND
Microcontrollers 497-11908-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - 7957607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7957607P
Microcontrollers 7957607P
STM32F407IET6 MCU 32-bit ARM Cortex M4F

STM32F407IET6 MCU 32-bit ARM Cortex M4F

Supplier's Site
Microcontrollers - 7957607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7957607
Microcontrollers 7957607
STM32F407IET6 MCU 32-bit ARM Cortex M4F

STM32F407IET6 MCU 32-bit ARM Cortex M4F

Supplier's Site
Microcontrollers - 1777131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1777131
Microcontrollers 1777131
STM32F407IET6 MCU 32-bit ARM Cortex M4F

STM32F407IET6 MCU 32-bit ARM Cortex M4F

Supplier's Site
ARM Cortex-M 168MHz 512KB 192KB Embedded Microcontroller MCU - 685-STM32F407IET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 168MHz 512KB 192KB Embedded Microcontroller MCU
685-STM32F407IET6
ARM Cortex-M 168MHz 512KB 192KB Embedded Microcontroller MCU 685-STM32F407IET6
32b ARM Cortex-M4 MCU, 168MHz, 512KB Flash, 192KB RAM, LQFP Product overview: STM32F407IET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 168MHz, 512KB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 168MHz, 512KB, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407IET6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4 MCU, 168MHz, 512KB Flash, 192KB RAM, LQFP Product overview: STM32F407IET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 168MHz, 512KB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 168MHz, 512KB, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F407IET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F407IET6 - 708464-STM32F407IET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F407IET6
708464-STM32F407IET6
Embedded - Embedded - Microcontrollers - STM32F407IET6 708464-STM32F407IET6
Manufacturer: STMicroelectronics Win Source Part Number: 708464-STM32F407IET6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 168MHz Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: STM32F407 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 140 Date RAM Size: 192K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708464-STM32F407IET6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 168MHz
Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: STM32F407
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 140
Date RAM Size: 192K x 8

Buy Now
Microcontrollers - STM32F407IET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F407IET6
Microcontrollers STM32F407IET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - STM32F407IET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F407IET6
Microcontrollers STM32F407IET6
IC MCU 32BIT 512KB FLASH 176LQFP

IC MCU 32BIT 512KB FLASH 176LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F407IET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F407IET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F407IET6
IC MCU 32BIT 512KB FLASH 176LQFP

IC MCU 32BIT 512KB FLASH 176LQFP

Supplier's Site
Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-176; Product Range Stmicroelectronics - 46W2202 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-176; Product Range Stmicroelectronics
46W2202
Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-176; Product Range Stmicroelectronics 46W2202
MCU, 32BIT, CORTEX-M4, 168MHZ, LQFP-176; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:512KB; RAM Memory Size:192KB RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 168MHZ, LQFP-176; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:512KB; RAM Memory Size:192KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F407IET6
ARM Microcontrollers - MCU STM32F407IET6
ARM Microcontrollers - MCU ARM M4 512 FLASH 168 Mhz 192kB SRAM

ARM Microcontrollers - MCU ARM M4 512 FLASH 168 Mhz 192kB SRAM

Buy Now Datasheet
Embedded - Microcontrollers - STM32F407IET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F407IET6
Embedded - Microcontrollers STM32F407IET6
IC MCU 32BIT 512KB FLASH 176LQFP

IC MCU 32BIT 512KB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11908-ND 7957607P 7957607 685-STM32F407IET6 708464-STM32F407IET6 STM32F407IET6 STM32F407IET6 STM32F407IET6 46W2202 STM32F407IET6 STM32F407IET6
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 168MHz 512KB 192KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F407IET6 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M4, 168Mhz, Lqfp-176; Product Range Stmicroelectronics ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 192 KB 192 KB 512 KB 192 KB 192 KB 192 KB 192 KB
ROM 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details