STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM32F407G-DISC1

Description
Win Source Part Number: 1283979-STM32F407G-D ISC1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F407, STM32F417 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16287 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1283979-STM32F407G-D ISC1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F407, STM32F417 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16287 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283979-STM32F407G-DISC1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283979-STM32F407G-DISC1
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283979-STM32F407G-DISC1
Win Source Part Number: 1283979-STM32F407G-D ISC1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F407, STM32F417 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16287 Base Product Number: STM32

Win Source Part Number: 1283979-STM32F407G-DISC1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F407, STM32F417
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16287
Base Product Number: STM32

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-16287-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16287-ND
Embedded MCU, DSP Evaluation Boards 497-16287-ND
STM32F407, STM32F417 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F407, STM32F417 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F407G-DISC1
Development Boards & Kits - ARM STM32F407G-DISC1
Development Boards & Kits - ARM Discovery kit with STM32F407VG MCU * New order code STM32F407G-DISC1 (replaces STM32F4DISCOVERY)

Development Boards & Kits - ARM Discovery kit with STM32F407VG MCU * New order code STM32F407G-DISC1 (replaces STM32F4DISCOVERY)

Buy Now Datasheet
Dev Board, Foundation Line Mcu; Silicon Manufacturer Stmicroelectronics - 72Y1168 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Foundation Line Mcu; Silicon Manufacturer Stmicroelectronics
72Y1168
Dev Board, Foundation Line Mcu; Silicon Manufacturer Stmicroelectronics 72Y1168
DEV BOARD, FOUNDATION LINE MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F407VG; Product Range:- RoHS Compliant: Yes

DEV BOARD, FOUNDATION LINE MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F407VG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded MCU, DSP Evaluation Boards - STM32F407G-DISC1 - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
STM32F407G-DISC1
Embedded MCU, DSP Evaluation Boards STM32F407G-DISC1
DISCOVERY STM32F407/STM32F417

DISCOVERY STM32F407/STM32F417

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F407G-DISC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F407G-DISC1
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F407G-DISC1
DISCOVERY STM32F407/STM32F417

DISCOVERY STM32F407/STM32F417

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283979-STM32F407G-DISC1 497-16287-ND STM32F407G-DISC1 72Y1168 STM32F407G-DISC1 STM32F407G-DISC1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Dev Board, Foundation Line Mcu; Silicon Manufacturer Stmicroelectronics Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADP,CD542/636,HV,50 OHM - TB-48+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2105518 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-915-USP410-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers