STMicroelectronics, Inc. Microcontrollers STM32F405ZGT7

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17869-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17869-ND
Microcontrollers 497-17869-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
ARM Cortex-M 32-bit 1MB 168MHz Embedded Microcontroller MCU - 685-STM32F405ZGT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 1MB 168MHz Embedded Microcontroller MCU
685-STM32F405ZGT7
ARM Cortex-M 32-bit 1MB 168MHz Embedded Microcontroller MCU 685-STM32F405ZGT7
32-bit ARM Cortex-M4 MCU, 1MB Flash, 168MHz, LQFP Product overview: STM32F405ZGT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 168MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 168MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405ZGT7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 1MB Flash, 168MHz, LQFP Product overview: STM32F405ZGT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 1MB, 168MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 1MB, 168MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405ZGT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F405ZGT7 - 852010-STM32F405ZGT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F405ZGT7
852010-STM32F405ZGT7
Embedded - Embedded - Microcontrollers - STM32F405ZGT7 852010-STM32F405ZGT7
Manufacturer: STMicroelectronics Win Source Part Number: 852010-STM32F405ZGT7 Series: STM32F4 Features: series Microcontroller IC Package: Tray Number of I/O: 114 Family Name: STM32F405 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F405ZGT7-ND, 497-17869

Manufacturer: STMicroelectronics
Win Source Part Number: 852010-STM32F405ZGT7
Series: STM32F4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 114
Family Name: STM32F405
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32F405ZGT7-ND, 497-17869

Buy Now Datasheet
Microcontrollers - STM32F405ZGT7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F405ZGT7
Microcontrollers STM32F405ZGT7
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F405ZGT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F405ZGT7
Microcontrollers STM32F405ZGT7
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F405ZGT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F405ZGT7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F405ZGT7
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics - 99W9909 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics
99W9909
Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics 99W9909
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F405ZGT7
ARM Microcontrollers - MCU STM32F405ZGT7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F405ZGT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F405ZGT7
Embedded - Microcontrollers STM32F405ZGT7
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17869-ND 685-STM32F405ZGT7 852010-STM32F405ZGT7 STM32F405ZGT7 STM32F405ZGT7 STM32F405ZGT7 99W9909 STM32F405ZGT7 STM32F405ZGT7
Product Name Microcontrollers ARM Cortex-M 32-bit 1MB 168MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F405ZGT7 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 192 KB 192 KB 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - 8611200948 - Rochester Electronics
Infineon Technologies AG
View Details