ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LQFP
IC MCU 32BIT 1MB FLASH 144LQFP
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
ARM Microcontrollers - MCU 32B ARM Cortex-M4 1Mb Flash 168MHz CPU
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 168MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F405ZGT6J-ND | STM32F405ZGT6J | STM32F405ZGT6J | STM32F405ZGT6J | STM32F405ZGT6J | 99W9906 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Cortex-M4, 168Mhz, Lqfp-144; Product Range Stmicroelectronics |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 168 MHz | 168 MHz | 168 MHz | 168 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM | 1000 KB |