STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F405RGT7TR STM32F405RGT7TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 852676-STM32F405RGT7 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 51 Family Name: STM32F405 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F405RGT7TR-ND, 497-19007-6, 497-19007-2, 497-19007-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 852676-STM32F405RGT7 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 51 Family Name: STM32F405 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F405RGT7TR-ND, 497-19007-6, 497-19007-2, 497-19007-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F405RGT7TR - 852676-STM32F405RGT7TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F405RGT7TR
852676-STM32F405RGT7TR
Embedded - Embedded - Microcontrollers - STM32F405RGT7TR 852676-STM32F405RGT7TR
Manufacturer: STMicroelectronics Win Source Part Number: 852676-STM32F405RGT7 TR Series: STM32F4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 51 Family Name: STM32F405 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F405RGT7TR-ND, 497-19007-6, 497-19007-2, 497-19007-1

Manufacturer: STMicroelectronics
Win Source Part Number: 852676-STM32F405RGT7TR
Series: STM32F4
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 51
Family Name: STM32F405
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32F405RGT7TR-ND, 497-19007-6, 497-19007-2, 497-19007-1

Buy Now Datasheet
Microcontrollers - 497-19007-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19007-1-ND
Microcontrollers 497-19007-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19007-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19007-2-ND
Microcontrollers 497-19007-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19007-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19007-6-ND
Microcontrollers 497-19007-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
32-bit 1MB 168MHz Embedded Microcontroller MCU - 685-STM32F405RGT7TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1MB 168MHz Embedded Microcontroller MCU
685-STM32F405RGT7TR
32-bit 1MB 168MHz Embedded Microcontroller MCU 685-STM32F405RGT7TR
32-bit MCU, Cortex-M4, 1MB Flash, 168MHz, 64-pin PQFP Product overview: STM32F405RGT7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 168MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 168MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405RGT7TR can be used for catalog matching and distributor lookup.

32-bit MCU, Cortex-M4, 1MB Flash, 168MHz, 64-pin PQFP Product overview: STM32F405RGT7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 168MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 168MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405RGT7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F405RGT7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F405RGT7TR
Microcontrollers STM32F405RGT7TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F405RGT7TR
ARM Microcontrollers - MCU STM32F405RGT7TR
ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 1 Mbyte Flash, 168 MHz CPU, ART Accelerator

ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 1 Mbyte Flash, 168 MHz CPU, ART Accelerator

Buy Now Datasheet
Embedded - Microcontrollers - STM32F405RGT7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F405RGT7TR
Embedded - Microcontrollers STM32F405RGT7TR
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F405RGT7TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F405RGT7TR
Microcontrollers STM32F405RGT7TR
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F405RGT7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F405RGT7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F405RGT7TR
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852676-STM32F405RGT7TR 497-19007-1-ND 685-STM32F405RGT7TR STM32F405RGT7TR STM32F405RGT7TR STM32F405RGT7TR STM32F405RGT7TR STM32F405RGT7TR
Product Name Embedded - Embedded - Microcontrollers - STM32F405RGT7TR Microcontrollers 32-bit 1MB 168MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
I/O Ports 51 51 51
Clock Speed 168 MHz 26 MHz 168 MHz 168 MHz 168 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 192 KB 192 KB 192 KB 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details