STMicroelectronics, Inc. Microcontrollers STM32F405OGY6TR

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17431-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17431-1-ND
Microcontrollers 497-17431-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
Microcontrollers - 497-17431-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17431-6-ND
Microcontrollers 497-17431-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
Microcontrollers - 497-17431-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17431-2-ND
Microcontrollers 497-17431-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU - 685-STM32F405OGY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU
685-STM32F405OGY6TR
ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU 685-STM32F405OGY6TR
32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 196KB RAM, 72 I/O Product overview: STM32F405OGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 196KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405OGY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 168MHz, 1MB Flash, 196KB RAM, 72 I/O Product overview: STM32F405OGY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 1MB, 196KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405OGY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F405OGY6TR - 212314-STM32F405OGY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F405OGY6TR
212314-STM32F405OGY6TR
Embedded - Embedded - Microcontrollers - STM32F405OGY6TR 212314-STM32F405OGY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 212314-STM32F405OGY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 72 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b, D/A 2x12b Family Name: STM32F405OG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-WLCSP Speed(Frequency): 168MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 192K x 8 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212314-STM32F405OGY6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M4
Number of I/O: 72
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b, D/A 2x12b
Family Name: STM32F405OG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 90-WLCSP
Speed(Frequency): 168MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 192K x 8
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F405OGY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F405OGY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F405OGY6TR
IC MCU 32BIT 1MB FLASH 90WLCSP

IC MCU 32BIT 1MB FLASH 90WLCSP

Supplier's Site
Microcontrollers - STM32F405OGY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F405OGY6TR
Microcontrollers STM32F405OGY6TR
IC MCU 32BIT 1MB FLASH 90WLCSP

IC MCU 32BIT 1MB FLASH 90WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F405OGY6TR
ARM Microcontrollers - MCU STM32F405OGY6TR
ARM Microcontrollers - MCU Hi-perf DSP FPU ARM Cortex-M4 MCU 1Mb

ARM Microcontrollers - MCU Hi-perf DSP FPU ARM Cortex-M4 MCU 1Mb

Buy Now Datasheet
Microcontrollers - STM32F405OGY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F405OGY6TR
Microcontrollers STM32F405OGY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
Mcu, 32Bit, 168Mhz, Wlcsp-90; Product Range Stmicroelectronics - 07AH7026 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 168Mhz, Wlcsp-90; Product Range Stmicroelectronics
07AH7026
Mcu, 32Bit, 168Mhz, Wlcsp-90; Product Range Stmicroelectronics 07AH7026
MCU, 32BIT, 168MHZ, WLCSP-90; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:90Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 168MHZ, WLCSP-90; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:90Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F405OGY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F405OGY6TR
Embedded - Microcontrollers STM32F405OGY6TR
IC MCU 32BIT 1MB FLASH 90WLCSP

IC MCU 32BIT 1MB FLASH 90WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17431-1-ND 685-STM32F405OGY6TR 212314-STM32F405OGY6TR STM32F405OGY6TR STM32F405OGY6TR STM32F405OGY6TR STM32F405OGY6TR 07AH7026 STM32F405OGY6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 168MHz 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F405OGY6TR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 168Mhz, Wlcsp-90; Product Range Stmicroelectronics Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
Bits Other; A/D 13x12b; D/A 2x12b
RAM 192 KB 196 KB 1000 KB 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - C161PILMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers