STMicroelectronics, Inc. Microcontrollers STM32F405OEY6TR

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 90-WLCSP (4.22x3.97)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 90-WLCSP (4.22x3.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32F405OEY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F405OEY6TR-ND
Microcontrollers 497-STM32F405OEY6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
Microcontrollers - 497-STM32F405OEY6TRDKR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
Microcontrollers - 497-STM32F405OEY6TRCT-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU - 685-STM32F405OEY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU
685-STM32F405OEY6TR
ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU 685-STM32F405OEY6TR
32-bit ARM Cortex-M4 MCU, 168MHz, 512KB Flash, 192KB RAM, 72 I/O Product overview: STM32F405OEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 512KB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405OEY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 168MHz, 512KB Flash, 192KB RAM, 72 I/O Product overview: STM32F405OEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 168MHz, 512KB, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 168MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405OEY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F405OEY6TR - 1103337-STM32F405OEY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F405OEY6TR
1103337-STM32F405OEY6TR
Embedded - Embedded - Microcontrollers - STM32F405OEY6TR 1103337-STM32F405OEY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1103337-STM32F405OEY 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 72 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-WLCSP Speed(Frequency): 168MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 192K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103337-STM32F405OEY6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M4
Number of I/O: 72
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 90-WLCSP
Speed(Frequency): 168MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 192K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - STM32F405OEY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F405OEY6TR
Embedded - Microcontrollers STM32F405OEY6TR
IC MCU 32BIT 512KB FLASH 90WLCSP

IC MCU 32BIT 512KB FLASH 90WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F405OEY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F405OEY6TR
Microcontrollers STM32F405OEY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 90-WLCSP (4.22x3.97)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 90-WLCSP (4.22x3.97)

Buy Now Datasheet
Microcontrollers - STM32F405OEY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F405OEY6TR
Microcontrollers STM32F405OEY6TR
IC MCU 32BIT 512KB FLASH 90WLCSP

IC MCU 32BIT 512KB FLASH 90WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F405OEY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F405OEY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F405OEY6TR
IC MCU 32BIT 512KB FLASH 90WLCSP

IC MCU 32BIT 512KB FLASH 90WLCSP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F405OEY6TR
ARM Microcontrollers - MCU STM32F405OEY6TR
ARM Microcontrollers - MCU Hi-perf DSP FPU ARM Cortex-M4 MCU 512Kb

ARM Microcontrollers - MCU Hi-perf DSP FPU ARM Cortex-M4 MCU 512Kb

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32F405OEY6TR-ND 685-STM32F405OEY6TR 1103337-STM32F405OEY6TR STM32F405OEY6TR STM32F405OEY6TR STM32F405OEY6TR STM32F405OEY6TR STM32F405OEY6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 168MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F405OEY6TR Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
Bits Other; A/D 13x12b; D/A 2x12b
RAM 192 KB 192 KB 512 KB 192 KB 192 KB 192 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM89071A1CUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.32 volts
Serial Interface HCI/PCM/SPI/UART
Package Type Other; Tape & Reel (TR)
View Details