IC MCU 32BIT 512KB FLASH 90WLCSP Product overview: STM32F405OEY6BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F405OEY6BTR
Win Source Part Number: 1262878-STM32F405OEY
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 168MHz
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 13x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 90-UFBGA, WLCSP
Supplier Device Package: 90-WLCSP (4.22x3.97)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F405
ARM Microcontrollers - MCU 16/32-BITS MICROS
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 90-WLCSP (4.22x3.97)
IC MCU 32BIT 512KB FLASH 90WLCSP
IC MCU 32BIT 512KB FLASH 90WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F405OEY6BTR | 1262878-STM32F405OEY6BTR | STM32F405OEY6BTR | STM32F405OEY6BTR | STM32F405OEY6BTR | STM32F405OEY6BTR |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 168 MHz | 168 MHz | 168 MHz | 168 MHz | ||
| RAM | 192 KB | 512 KB | 192 KB | 192 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | CAN/I2C/I2S/SPI/UART/USART/USB |