STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F401VEH6 STM32F401VEH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708463-STM32F401VEH6 Series: TPS series Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 84MHz Package: 100-UFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F401VE Categories: Integrated Circuits (ICs) Manufacturer Package: 100-UFBGA (7x7) Alternative Parts (Cross-Reference): R5F564MFDDLJ#V1; R5F564MFDDLJ#21; R5F52106BDLJ#U0; ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708463-STM32F401VEH6 Series: TPS series Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 84MHz Package: 100-UFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F401VE Categories: Integrated Circuits (ICs) Manufacturer Package: 100-UFBGA (7x7) Alternative Parts (Cross-Reference): R5F564MFDDLJ#V1; R5F564MFDDLJ#21; R5F52106BDLJ#U0; ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F401VEH6 - 708463-STM32F401VEH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F401VEH6
708463-STM32F401VEH6
Embedded - Embedded - Microcontrollers - STM32F401VEH6 708463-STM32F401VEH6
Manufacturer: STMicroelectronics Win Source Part Number: 708463-STM32F401VEH6 Series: TPS series Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 84MHz Package: 100-UFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F401VE Categories: Integrated Circuits (ICs) Manufacturer Package: 100-UFBGA (7x7) Alternative Parts (Cross-Reference): R5F564MFDDLJ#V1; R5F564MFDDLJ#21; R5F52106BDLJ#U0; ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708463-STM32F401VEH6
Series: TPS series
Series: STM32 F4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 84MHz
Package: 100-UFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.7 V ~ 3.6 V
Family Name: STM32F401VE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-UFBGA (7x7)
Alternative Parts (Cross-Reference): R5F564MFDDLJ#V1; R5F564MFDDLJ#21; R5F52106BDLJ#U0;
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-19171-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19171-ND
Microcontrollers 497-19171-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 84MHz 512KB Embedded Microcontroller MCU - 685-STM32F401VEH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 84MHz 512KB Embedded Microcontroller MCU
685-STM32F401VEH6
ARM Cortex-M 32-bit 84MHz 512KB Embedded Microcontroller MCU 685-STM32F401VEH6
32-bit ARM Cortex-M4 MCU, 84MHz, 512KB Flash, 96KB RAM, 81 I/O Product overview: STM32F401VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401VEH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 84MHz, 512KB Flash, 96KB RAM, 81 I/O Product overview: STM32F401VEH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401VEH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F401VEH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F401VEH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F401VEH6
IC MCU 32BIT 512KB FLSH 100UFBGA

IC MCU 32BIT 512KB FLSH 100UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F401VEH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F401VEH6
Embedded - Microcontrollers STM32F401VEH6
IC MCU 32BIT 512KB FLSH 100UFBGA

IC MCU 32BIT 512KB FLSH 100UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F401VEH6
ARM Microcontrollers - MCU STM32F401VEH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F401VEH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F401VEH6
Microcontrollers STM32F401VEH6
IC MCU 32BIT 512KB FLSH 100UFBGA

IC MCU 32BIT 512KB FLSH 100UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F401VEH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F401VEH6
Microcontrollers STM32F401VEH6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708463-STM32F401VEH6 497-19171-ND 685-STM32F401VEH6 STM32F401VEH6 STM32F401VEH6 STM32F401VEH6 STM32F401VEH6 STM32F401VEH6
Product Name Embedded - Embedded - Microcontrollers - STM32F401VEH6 Microcontrollers ARM Cortex-M 32-bit 84MHz 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 84 MHz 84 MHz 84 MHz 84 MHz 84 MHz
RAM 512 KB 96 KB 96 KB 96 KB 96 KB 96 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to 3.6 volts 3.3 volts 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers